IMI Norgren Vacuum Cup - Single Bellows VC B15

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VC B15 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VC B15
Vacuum Cup - Single Bellows VC B15
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC B15
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows
Diameter / Max. Size 15.5 mm (0.6102 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 7036249 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Fluoromethyl silicone
View Details
Vacuum suction cup - ESS-6-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 6 mm (0.2362 inch)
Material FPM
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 102 mm (4 inch)
Material Rubber
View Details
Vacuum Cup - Flat - VCC-F-295-S - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 74.9 mm (2.95 inch)
Material Silicone Rubber
View Details