IMI Norgren Vacuum Cup - Flat VCC-F-295-S

Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet
Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Flat - VCC-F-295-S - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Flat
VCC-F-295-S
Vacuum Cup - Flat VCC-F-295-S
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-F-295-S
Product Name Vacuum Cup - Flat
Type Standard; Flat
Diameter / Max. Size 74.9 mm (2.95 inch)
Material Silicone Rubber
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-100-GT-G1/4-I - Festo Corporation
Specs
Type DeepCup
Diameter / Max. Size 100 mm (3.94 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 7036227 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 75 mm (2.95 inch)
Material Chloroprene rubber
View Details
Oval Vacuum Cup / Suction Cup - VS 0 - SAS Automation, LLC
Specs
Type Oval
Diameter / Max. Size 4 to 90 mm (0.1575 to 3.54 inch)
Material Nitrile (NBR) (optional feature); Silicone Rubber (optional feature)
View Details
Bellows Vacuum Cups for Chocolates - SL-PB - FIPA Inc.
Specs
Type Bellows
Diameter / Max. Size 12 to 16 mm (0.4724 to 0.6299 inch)
Stroke 67 to 6 mm (2.64 to 0.2362 inch)
View Details