IMI Norgren Vacuum Cup - Double Bellows VC 33A2

Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet
Description
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Double Bellows - VC 33A2 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Double Bellows
VC 33A2
Vacuum Cup - Double Bellows VC 33A2
In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

In addition to being used like single bellows cups, under vacuum the accordion-style multi bellows cup will collapse on contact. The collapsing action simulates a short cylinder stroke lifting the product for a short distance, possibly saving the need for a separate lifting mechanism.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 33A2
Product Name Vacuum Cup - Double Bellows
Type Standard; Bellows
Diameter / Max. Size 31.8 mm (1.25 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038374 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Polyurethane
View Details
Vacuum suction cup holder - ESH-HD-4-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1.5 mm (0.0591 inch)
Material Rubber
View Details
Vacuum Cup - Universal - VCR-U6P-C - IMI Norgren
Specs
Type Standard
Diameter / Max. Size 7.1 mm (0.2795 inch)
Material Chloroprene
View Details