IMI Norgren Vacuum Cup - Oval VC 32 3.5X5

Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet
Description
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Oval - VC 32 3.5X5 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Oval
VC 32 3.5X5
Vacuum Cup - Oval VC 32 3.5X5
Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Like cleated cups, oval cups have heavy load capabilities due to their rigid design and large vacuum work area. Oval cups have the largest lifting force because they provide the most surface area for a given footprint.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 32 3.5X5
Product Name Vacuum Cup - Oval
Type Standard; Oval
Diameter / Max. Size 127 mm (5 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2038378 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Nbr
View Details
Vacuum suction cup holder - ESH-HCL-1-PK - Festo Corporation
Specs
Style Other
Description PK-3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 127 mm (5 inch)
Material Rubber
View Details
Vacuum Cup - Single Bellows - VCC-B-020-N - IMI Norgren
Specs
Type Standard; Bellows
Diameter / Max. Size 5.1 mm (0.2008 inch)
Material Nitrile (NBR)
View Details