IMI Norgren Vacuum Cup - Single Bellows VCC-B-020-N

Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet
Description
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Single Bellows - VCC-B-020-N - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Single Bellows
VCC-B-020-N
Vacuum Cup - Single Bellows VCC-B-020-N
Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Bellows cups have a pliable outer rim that will conform to curved or uneven surfaces while the bellows sections compensate for inconsistent stack heights.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VCC-B-020-N
Product Name Vacuum Cup - Single Bellows
Type Standard; Bellows
Diameter / Max. Size 5.1 mm (0.2008 inch)
Material Nitrile (NBR)
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Suction Cups - 2022789 - RS Components, Ltd.
Specs
Diameter / Max. Size 30 mm (1.18 inch)
Material Pur
View Details
Vacuum suction cup holder - ESH-HD-4-PK - Festo Corporation
Specs
Style Other
Description PK-4
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Western Rubber & Supply, Inc.
Specs
Type Standard
Diameter / Max. Size 1 mm (0.0394 inch)
Material Rubber
View Details
Vacuum Cup - Flat - VCC-F-374-N - IMI Norgren
Specs
Type Standard; Flat
Diameter / Max. Size 95 mm (3.74 inch)
Material Nitrile (NBR)
View Details