IMI Norgren Vacuum Cup - Flat VC 27

Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet
Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Flat - VC 27 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Flat
VC 27
Vacuum Cup - Flat VC 27
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 27
Product Name Vacuum Cup - Flat
Type Standard; Flat
Diameter / Max. Size 108 mm (4.25 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-10-BS - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 10 mm (0.3937 inch)
Material VMQ (silicone)
View Details
Pneumatic Suction Cups - 2038273 - RS Components, Ltd.
Specs
Type Bellows; Bellows
Diameter / Max. Size 20 mm (0.7874 inch)
Material Silicon
View Details
Single Bellows Suction Cup - B1.5-22-SIT - ANVER Corporation
Specs
Type Bellows
Diameter / Max. Size 22.61 mm (0.8900 inch)
Material Silicone Rubber
View Details
Vacuum Cup - Single Bellows - VCR-B40P-S - IMI Norgren
Specs
Type Standard; Bellows; Cleated
Diameter / Max. Size 42.9 mm (1.69 inch)
Material Silicone Rubber
View Details