IMI Norgren Vacuum Cup - Flat VC 1

Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet
Description
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vacuum Cup - Flat - VC 1 - IMI Norgren
Rochester Hills, MI, United States
Vacuum Cup - Flat
VC 1
Vacuum Cup - Flat VC 1
Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads. Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Flat cups without cleats are flexible and work well in applications that do not require lifting heavy loads.
Flat cups with cleats are strong with a rigid, low profile that will lift heavy loads. The low profile allows heavy loads to be lifted vertically without the cup “peeling” away from the product surface or deforming the object being lifted. These cups perform well when gripping smooth, flat, heavy objects such as steel, glass (television picture tubes) and coated corrugated.

Supplier's Site Datasheet

Technical Specifications

  IMI Norgren
Product Category Vacuum Cups and Vacuum Pads
Product Number VC 1
Product Name Vacuum Cup - Flat
Type Standard; Flat
Diameter / Max. Size 5.6 mm (0.2205 inch)
Material Polyurethane / Urethane (optional feature); Silicone Rubber (optional feature); Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - ESS-80-BT-G1/4 - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material Vulkollan®
View Details
Pneumatic Suction Cups - 2038214 - RS Components, Ltd.
Specs
Type Flat; Flat
Diameter / Max. Size 10 mm (0.3937 inch)
Material Silicone
View Details
S-Series Anti-Static Vacuum Cup - SA - SAS Automation, LLC
Specs
Type Standard
Diameter / Max. Size 8 to 40 mm (0.3150 to 1.57 inch)
Material Silicone Rubber
View Details
Flat Vacuum Cups with Curved Lip - SFU-D - FIPA Inc.
Specs
Type Flat
Diameter / Max. Size 4 to 85 mm (0.1575 to 3.35 inch)
Stroke 0.5000 to 12 mm (0.0197 to 0.4724 inch)
View Details