Festo Corporation Suction cup insert OASI-30

Description
suction cup insert OASI-30 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=2,1 g
Request a Quote Datasheet
Description
suction cup insert OASI-30 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=2,1 g
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Suction cup insert - OASI-30 - Festo Corporation
Islandia, NY, United States
Suction cup insert
OASI-30
Suction cup insert OASI-30
suction cup insert OASI-30 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=2,1 g

suction cup insert OASI-30 must be replaced in case of contamination. Operating pressure=0 - 0,95 bar, Operating medium=Atmospheric air based on ISO 8573-1:2010 [7:-:-], Food-safe=See Supplementary material information, Ambient temperature=5 - 50 °C, Product weight=2,1 g

Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Vacuum Cups and Vacuum Pads
Product Number OASI-30
Product Name Suction cup insert
Operating Temperature 41 to 122 F (5 to 50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum suction cup - VAS-55-1/4-SI-B - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 55 mm (2.17 inch)
Material VMQ (silicone)
View Details
Vacuum suction cup - ESS-100-SN - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material NBR
View Details
Vacuum cup without connector - ESV-80-BU - Festo Corporation
Specs
Type Bellows
Diameter / Max. Size 80 mm (3.15 inch)
Material PUR
View Details
Vacuum suction cup - ESS-100-SF - Festo Corporation
Specs
Type Flat
Diameter / Max. Size 100 mm (3.94 inch)
Material FPM
View Details