VAT, Inc. HV Gate Valve Series 140

Description
These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions, low particle count.
Description
These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions, low particle count.

Suppliers

Company
Product
Description
Supplier Links
HV Gate Valve - Series 140 - VAT, Inc.
San Jose, CA, USA
HV Gate Valve
Series 140
HV Gate Valve Series 140
These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions, low particle count.

These HV gate valves are well suited for process systems. Key features are compactness, high cycle life due to the rotary feedthrough, proved VATLOCK sealing principle, six possible actuator positions, low particle count.

Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Vacuum Valves
Product Number Series 140
Product Name HV Gate Valve
Type Gate
Port OD 2.5 to 16 inch (63.5 to 406 mm)
Vacuum / Pressure Range (HV, < 10-3, >10-8 torr); Elevated or positive pressures (>> 760 torr)
Temperature Range 302 F (150 C)
Port Flange & Seal Type Elastomeric / O-ring; ASA; ISO flange
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum valve - MHA1-2X2/2G-1,5 - Festo Corporation
Specs
Temperature Range 23 to 122 F (-5 to 50 C)
Body Materials PA-reinforced PPS-reinforced
View Details
Vacuum Breaker - VBS300EP-PP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Lateral Valve - RSV 32 - co-ax valves inc.
co-ax valves inc.
Specs
Type Lateral Valve
Port OD 1.26 inch (32 mm)
Vacuum / Pressure Range Low or roughing vacuum level (> 1 torr)
View Details
Fast Closing Shutter - Series 773 - VAT, Inc.
Specs
Type Shutter Valve
Port OD 1.5 to 6 inch (38.1 to 152 mm)
Vacuum / Pressure Range (UHV,  < 10-8 torr); Elevated or positive pressures (>> 760 torr)
View Details