Acro Associates, Inc. Solenoid Pinch Valve Model 904

Description
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet
Description
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Pinch Valve - Model 904 - Acro Associates, Inc.
Concord, CA, USA
Solenoid Pinch Valve
Model 904
Solenoid Pinch Valve Model 904
Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958) Default Normally -Closed power safety shut-off mode Splash seals for easy wash down and sterilization procedures Panel mounting bracket for mounting if a variety of positions and orientations No wetted parts (tubing excluded) for preventing corrosion
  • Precision performance and reliability. Up to 30 milli second actuation times between states and high hundreds of thousands to million cycle rates
  • Flexibility in tubing selection – supports tubing ranges from 0.125" – 0.375" and up to 70 Durometer Shore A flexible tubing
  • Built in, self-aligning snap-in tubing valve head with manual override for easy loading and unloading (Models 955/958)
  • Default Normally -Closed power safety shut-off mode
  • Splash seals for easy wash down and sterilization procedures
  • Panel mounting bracket for mounting if a variety of positions and orientations
  • No wetted parts (tubing excluded) for preventing corrosion
Datasheet

Technical Specifications

  Acro Associates, Inc.
Product Category Vacuum Valves
Product Number Model 904
Product Name Solenoid Pinch Valve
Type Pinch Valve
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Breaker - VBS300V-CP - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Type Diamphragm
Port OD 3 inch (76.2 mm)
Vacuum / Pressure Range Elevated or positive pressures (>> 760 torr)
View Details
Vacuum security valve - ISV-M5 - Festo Corporation
Specs
Temperature Range 14 to 140 F (-10 to 60 C)
View Details
Solenoid Pinch Valve - Model 958 - Acro Associates, Inc.
Specs
Type Pinch Valve
Port OD 0.2500 to 0.3750 inch (6.35 to 9.52 mm)
Port Flange & Seal Type None; Panel Mounting Splash Seals
View Details
VS Series - Vacuum Butterfly Valve - VS 63B - VACUUBRAND, Inc.
Specs
Type Butterfly; Inline; Straight Through
Port OD 2.48 inch (63 mm)
ISO Port Flange Size NW 50; NW 63
View Details