IMI Life Science 6cm Pump Syringes 17601

Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6 cm Kloehn syringe with part number 17601 is a 25.0 mL device designed for use with IMI CadentTM 6 syringe pumps in analytical, biotechnology, medical device, and diagnostic applications. It features a borosilicate glass barrel, PCTFE, and PTFE wetted materials, is rated to 80 psig (5.52 barg), and operates within a temperature range of 10⁰C to 40⁰C. The syringe has a 1/4-28 UNF-2A thread and a 0.076 in orifice diameter. A Zero Dead Volume plunger tip option is available. Dimensions are 4.37 in (11.1 cm) in length with a syringe body diameter of 1.5 in. It is suitable for use in environments with up to 100% relative humidity and can be stored between -25⁰C and 85⁰C.

Datasheet Summary
Powered by GS/AI

The 6 cm Kloehn syringe with part number 17601 is a 25.0 mL device designed for use with IMI CadentTM 6 syringe pumps in analytical, biotechnology, medical device, and diagnostic applications. It features a borosilicate glass barrel, PCTFE, and PTFE wetted materials, is rated to 80 psig (5.52 barg), and operates within a temperature range of 10⁰C to 40⁰C. The syringe has a 1/4-28 UNF-2A thread and a 0.076 in orifice diameter. A Zero Dead Volume plunger tip option is available. Dimensions are 4.37 in (11.1 cm) in length with a syringe body diameter of 1.5 in. It is suitable for use in environments with up to 100% relative humidity and can be stored between -25⁰C and 85⁰C.

Suppliers

Company
Product
Description
Supplier Links
6cm Pump Syringes - 17601 - IMI Life Science
Farmington, CT, United States
6cm Pump Syringes
17601
6cm Pump Syringes 17601
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications

Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials.

  • Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps
  • Rated to 80psig (5.52barg)
  • Syringes available in sizes from 10µL to 50mL with various materials and tip styles
  • Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 17601
Product Name 6cm Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Multi-Channel Pump Syringes - 29456 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
6cm Multi-Channel Pump Syringes - 29439 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
6cm Pump Syringes - 18469 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
3cm Pump Syringes - 24415 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details