IMI Life Science 3cm Pump Syringes 23169

Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications
Request a Quote
Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 23169 is a 2.5 mL Kloehn™ syringe designed for use with Cadent™ 3 syringe pumps in analytical, biotechnology, and diagnostic applications. It features a borosilicate glass barrel, PTFE plunger tip, and a ¼-28 UNF-2A thread, rated to 80 psig (5.52 barg). The syringe operates between 10°C and 40°C, with a storage range of -33°C to 71°C, and supports up to 100% relative humidity. Its orifice size is 0.073 inch, and it has a maximum drag force of 6.0 lbs for the lubricated PTFE plunger. A zero dead volume (ZDV) tip is not available for this model. The syringe is individually boxed and includes enhanced safety options such as shrink-wrapped glass barrel upon request. Its life cycle is rated for a minimum of 100,000 cycles when tested with DI water.

Datasheet Summary
Powered by GS/AI

The 23169 is a 2.5 mL Kloehn™ syringe designed for use with Cadent™ 3 syringe pumps in analytical, biotechnology, and diagnostic applications. It features a borosilicate glass barrel, PTFE plunger tip, and a ¼-28 UNF-2A thread, rated to 80 psig (5.52 barg). The syringe operates between 10°C and 40°C, with a storage range of -33°C to 71°C, and supports up to 100% relative humidity. Its orifice size is 0.073 inch, and it has a maximum drag force of 6.0 lbs for the lubricated PTFE plunger. A zero dead volume (ZDV) tip is not available for this model. The syringe is individually boxed and includes enhanced safety options such as shrink-wrapped glass barrel upon request. Its life cycle is rated for a minimum of 100,000 cycles when tested with DI water.

Suppliers

Company
Product
Description
Supplier Links
3cm Pump Syringes - 23169 - IMI Life Science
Farmington, CT, United States
3cm Pump Syringes
23169
3cm Pump Syringes 23169
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Designed for use with Cadent™ 3 syringe pumps Rated to 80psig (5.52barg) Available in various volumes, materials and tip styles Suitable for use in analytical, biotechnology and diagnostic applications

Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials.

  • Designed for use with Cadent™ 3 syringe pumps
  • Rated to 80psig (5.52barg)
  • Available in various volumes, materials and tip styles
  • Suitable for use in analytical, biotechnology and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 23169
Product Name 3cm Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

3cm Pump Syringes - 23166 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
6cm Pump Syringes - 17599 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
6cm Pump Syringes - 17600 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
6cm Pump Syringes - 18463 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details