IMI Life Science 6cm Pump Syringes 17598

Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote Datasheet
Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6cm Pump Syringes - 17598 - IMI Life Science
Farmington, CT, United States
6cm Pump Syringes
17598
6cm Pump Syringes 17598
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications

Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials.

  • Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps
  • Rated to 80psig (5.52barg)
  • Syringes available in sizes from 10µL to 50mL with various materials and tip styles
  • Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 17598
Product Name 6cm Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

6cm Pump Syringes - 17600 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
6cm Pump Syringes - 17599 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details
6cm Multi-Channel Pump Syringes - 29454 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
6cm Pump Syringes - 17596 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0100 to 50 cc (6.10E-4 to 3.05 cubic inches)
View Details