IMI Life Science 6cm Pump Syringes 17596

Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Description
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

6 cm Kloehn syringes are designed for use with IMI Cadent™ 6 syringe pumps in analytical, biotechnology, medical device, and diagnostic applications. They are rated to 80 psig (5.52 barg) and operate within a temperature range of 10°C to 40°C, with storage from -25°C to 85°C. Wetted materials include borosilicate glass, PCTFE, PTFE, and UHMW-PE. The syringes feature a 1/4-28 UNF-2A thread and are available in volumes from 10 µL to 50 mL, with orifice diameters up to 0.076 in. Plunger tips are available in flat or Zero Dead Volume (ZDV) styles, and lubricated or non-lubricated variants. The syringe length is 4.37 in (11.1 cm), with end cap diameters ranging from 0.4 in to 1.5 in depending on volume. A shrink-wrapped glass barrel option is available for high-pressure use.

Datasheet Summary
Powered by GS/AI

6 cm Kloehn syringes are designed for use with IMI Cadent™ 6 syringe pumps in analytical, biotechnology, medical device, and diagnostic applications. They are rated to 80 psig (5.52 barg) and operate within a temperature range of 10°C to 40°C, with storage from -25°C to 85°C. Wetted materials include borosilicate glass, PCTFE, PTFE, and UHMW-PE. The syringes feature a 1/4-28 UNF-2A thread and are available in volumes from 10 µL to 50 mL, with orifice diameters up to 0.076 in. Plunger tips are available in flat or Zero Dead Volume (ZDV) styles, and lubricated or non-lubricated variants. The syringe length is 4.37 in (11.1 cm), with end cap diameters ranging from 0.4 in to 1.5 in depending on volume. A shrink-wrapped glass barrel option is available for high-pressure use.

Suppliers

Company
Product
Description
Supplier Links
6cm Pump Syringes - 17596 - IMI Life Science
Farmington, CT, United States
6cm Pump Syringes
17596
6cm Pump Syringes 17596
Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials. Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps Rated to 80psig (5.52barg) Syringes available in sizes from 10µL to 50mL with various materials and tip styles Suitable for use in analytical, biotechnology, medical device, and diagnostic applications

Offering an accuracy and precision of ±1% of the total volume, these syringes are constructed with inert materials for the wetted flow path, ensuring compatibility with various fluids. They operate effectively in up to 100% relative humidity environments. Zero-dead-volume options are available, together with wide range of choices in various dispense volumes, materials.

  • Long-life 6 cm Kloehn syringes designed for use with IMI CadentTM 6 syringe pumps
  • Rated to 80psig (5.52barg)
  • Syringes available in sizes from 10µL to 50mL with various materials and tip styles
  • Suitable for use in analytical, biotechnology, medical device, and diagnostic applications
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Syringes and Needles
Product Number 17596
Product Name 6cm Pump Syringes
Configuration Syringe Only
Unlock Full Specs
to access all available technical data

Similar Products

3cm Pump Syringes - 23170 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
6cm Multi-Channel Pump Syringes - 29441 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.2500 to 5 cc (0.0153 to 0.3051 cubic inches)
View Details
3cm Pump Syringes - 23166 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material PTFE
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details
3cm Pump Syringes - 24414 - IMI Life Science
Specs
Configuration Syringe Only
Needle Material UHMW
Volume 0.0500 to 5 cc (0.0031 to 0.3051 cubic inches)
View Details