IMI Life Science 8mm CHIPPROP 14-216CA01021

Description
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio
Request a Quote Datasheet
Description
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8mm CHIPPROP - 14-216CA01021 - IMI Life Science
Farmington, CT, United States
8mm CHIPPROP
14-216CA01021
8mm CHIPPROP 14-216CA01021
The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation. 2/2 NC proportional cartridge valve Very compact design (Ø 8 x 19 mm) Low power consumption (1 W) Excellent flow to size ratio

The 8 mm CHIPPROP is a compact, 2/2 proportional valve designed for precise gas flow control. Its small footprint and low power consumption make it ideal for applications requiring accurate flow regulation in limited spaces. Also available in 3/2 proportional function for exhaust (PEEP) in ventilation.

  • 2/2 NC proportional cartridge valve
  • Very compact design (Ø 8 x 19 mm)
  • Low power consumption (1 W)
  • Excellent flow to size ratio
Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number 14-216CA01021
Product Name 8mm CHIPPROP
Valve Type Control Valve
Unlock Full Specs
to access all available technical data

Similar Products

8mm CHIPSOL MS - 14-213CM01-B5+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details
Rotary shear valve, 6 port, 2 position - VD06021SSNAPI0550 - IMI Life Science
Specs
Maximum Pressure ? to 5511.43 psi (? to 3879 m H2O)
Number of Ports 6
View Details
10mm PICOSOL - 11-211PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
32mm BACOSOL - 04-211-203-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details