IMI Life Science Rotary shear valve, 6 port, 2 position VD06021SSNAPI0551

Description
An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.
Request a Quote
Description
An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 6-port, 2-position rotary shear valve designed for dynamically alternating fluid paths without disconnecting plumbing, featuring a stepper motor with planetary gearing and absolute encoder for high-precision positioning. The valve has a stainless steel stator, polyimide rotor, and operates at up to 379 bar (5,500 psi) with a temperature range of +4 to +80°C. It measures 175 mm in height and 42.1 mm in width and depth, weighs 0.57 kg, and uses RS-485 communication with a Molex 0151340606 connector. It complies with RoHS and REACH standards.

Datasheet Summary
Powered by GS/AI

A 6-port, 2-position rotary shear valve designed for dynamically alternating fluid paths without disconnecting plumbing, featuring a stepper motor with planetary gearing and absolute encoder for high-precision positioning. The valve has a stainless steel stator, polyimide rotor, and operates at up to 379 bar (5,500 psi) with a temperature range of +4 to +80°C. It measures 175 mm in height and 42.1 mm in width and depth, weighs 0.57 kg, and uses RS-485 communication with a Molex 0151340606 connector. It complies with RoHS and REACH standards.

Suppliers

Company
Product
Description
Supplier Links
Rotary shear valve, 6 port, 2 position - VD06021SSNAPI0551 - IMI Life Science
Farmington, CT, United States
Rotary shear valve, 6 port, 2 position
VD06021SSNAPI0551
Rotary shear valve, 6 port, 2 position VD06021SSNAPI0551
An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.

An injection valve featuring six ports and two positions. Designed for precise sample injection in analytical instruments, offering reliable performance and ease of use.

Supplier's Site Datasheet

Technical Specifications

  IMI Life Science
Product Category Industrial Valves
Product Number VD06021SSNAPI0551
Product Name Rotary shear valve, 6 port, 2 position
Maximum Pressure ? to 5511.43 psi (? to 3879 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

32mm BACOSOL - 04-211-202-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
22mm INTERSOL - 09-211I-01830+AQF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.07 inch (1.80 mm)
Maximum Pressure 0.00 to 217.56 psi (0.0 to 153 m H2O)
View Details
15mm MICROSOL Interface IS - 11-312E-06-HP+H110002+AWF - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Number of Ports 3
View Details
8mm CHIPSOL MS - 14-213EM01-B6+AYJ - IMI Life Science
Specs
Media Gas
Valve Size 0.31 inch (8.00 mm)
Maximum Pressure 0.00 to 30.46 psi (0.0 to 21.44 m H2O)
View Details