ILSCO Corporation Conduit To Rod Clamp GPL3905BU

Description
SILICON BRONZE HARDWARE MATERIAL 7.5 INCH W X 7.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 4 TO 5 INCH IPS SIZE GPL3 MODEL
Datasheet
Description
SILICON BRONZE HARDWARE MATERIAL 7.5 INCH W X 7.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 4 TO 5 INCH IPS SIZE GPL3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL3905BU - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL3905BU
Conduit To Rod Clamp GPL3905BU
SILICON BRONZE HARDWARE MATERIAL 7.5 INCH W X 7.5 INCH H SIZE COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 TO 4/0 AWG CONDUCTOR SIZE 4 TO 5 INCH IPS SIZE GPL3 MODEL
  • SILICON BRONZE HARDWARE MATERIAL
  • 7.5 INCH W X 7.5 INCH H SIZE
  • COPPER CONDUCTOR TO WATER PIPE, DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 TO 4/0 AWG CONDUCTOR SIZE
  • 4 TO 5 INCH IPS SIZE
  • GPL3 MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL3905BU
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1080 lbs (0.0490 kg)
View Details
Channel Conduit/Cable Clamp - P1215AS EG - Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.50 inch (38.10 mm)
View Details
Pipe Hanger - 4550400PL - Pentair, Inc.
Specs
Hanger Type Split Ring Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit To Rod Clamp - GPL3903BU - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Silicon Bronze Hardware
Features UL Listed
View Details