ILSCO Corporation Conduit To Rod Clamp GPL-27

Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3.25 INCH L X 1.563 INCH W X 4.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1-5/8 TO 1-7/8 INCH ROD SIZE 1-1/2 INCH IPS SIZE GPL MODEL
Datasheet
Description
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3.25 INCH L X 1.563 INCH W X 4.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1-5/8 TO 1-7/8 INCH ROD SIZE 1-1/2 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL-27 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
GPL-27
Conduit To Rod Clamp GPL-27
BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL 3.25 INCH L X 1.563 INCH W X 4.165 INCH H SIZE DIRECT BURIAL USED ON U-BOLT TO PIPE, CABLE CLAMP INSTALLATION UL 467, CSA APPROVAL 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1-5/8 TO 1-7/8 INCH ROD SIZE 1-1/2 INCH IPS SIZE GPL MODEL
  • BRONZE/COPPER ALLOY, SILICON BRONZE HARDWARE MATERIAL
  • 3.25 INCH L X 1.563 INCH W X 4.165 INCH H SIZE
  • DIRECT BURIAL USED ON
  • U-BOLT TO PIPE, CABLE CLAMP INSTALLATION
  • UL 467, CSA APPROVAL
  • 4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1-5/8 TO 1-7/8 INCH ROD SIZE
  • 1-1/2 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number GPL-27
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 1.38 inch (35.00 mm)
View Details
Conduit To Rod Clamp - CGRC-38 - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Cast Bronze, Stainless Steel Hardware
Features UL Listed
View Details
Angulating Spring Support Type 20 - 20 62 14 - Lisega SE
Specs
Support Type Spring Support
Material of Construction Steel
Maximum Load ? to 8990 lbs (? to 4077 kg)
View Details
Conduit Carrier - 67750 - Minerallac Company
Minerallac Company
Specs
Material of Construction Foam
Pipe Size 2.00 inch (50.80 mm)
View Details