ILSCO Corporation Conduit To Rod Clamp BGC-1-10SH

Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
Datasheet
Description
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - BGC-1-10SH - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
BGC-1-10SH
Conduit To Rod Clamp BGC-1-10SH
COPPER STRAP, ZINC PLATED SCREW MATERIAL RIGID CONDUIT USED ON 1 INCH HUB ON STRAP INSTALLATION UL, CSA APPROVAL 10 TO 2/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE BGCS MODEL
  • COPPER STRAP, ZINC PLATED SCREW MATERIAL
  • RIGID CONDUIT USED ON
  • 1 INCH HUB ON STRAP INSTALLATION
  • UL, CSA APPROVAL
  • 10 TO 2/0 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • BGCS MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number BGC-1-10SH
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.1587 lbs (0.0720 kg)
View Details
Conduit To Rod Clamp - CG2604 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 2.50 inch (63.50 mm)
View Details
Conduit To Rod Clamp - BGC-1-50SH - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Copper Strap, Zinc Plated Screw
Features UL Listed
View Details
Conduit Hanger - PB6H4B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.50 inch (38.10 mm)
View Details