ILSCO Corporation Conduit To Rod Clamp AGC-1

Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE AGC MODEL
Datasheet
Description
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE AGC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - AGC-1 - ILSCO Corporation
Cincinnati, OH, USA
Conduit To Rod Clamp
AGC-1
Conduit To Rod Clamp AGC-1
CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL 2-1/4 INCH L X 11/16 INCH W SIZE ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION UL APPROVAL 14 TO 1/0 AWG CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE AGC MODEL
  • CLEAR COATED HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL
  • 2-1/4 INCH L X 11/16 INCH W SIZE
  • ALUMINUM/COPPER CONDUCTOR TO COPPER WATER PIPE, GALVANIZED PIPE OR STEEL CONDUIT USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • UL APPROVAL
  • 14 TO 1/0 AWG CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • AGC MODEL
Supplier's Site Datasheet

Technical Specifications

  ILSCO Corporation
Product Category Pipe Hangers and Conduit Hangers
Product Number AGC-1
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp; Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Conduit To Rod Clamp - CG5150 - Greaves Corporation
Specs
Support Type Pipe Clamp
Pipe Size 5.00 inch (127.00 mm)
View Details
Conduit To Rod Clamp - BGC-2P-DB - ILSCO Corporation
Specs
Support Type Pipe Clamp; Conduit To Rod Clamp
Material of Construction Bronze Alloy, Silicon Bronze Screw
Features UL Listed
View Details
Conduit Hanger - PB6H3B - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Support Type Conduit Hanger
Features Coated; UL Listed
Pipe Size 1.25 inch (31.75 mm)
View Details