IKG Welded Railroad Grating WRR BC

Description
Harsco Industrial IKG’s (IKG) Weldforged® steel Railroad Gratings are made from extra heavy steel stock fused bar to bar to produce a rugged assembly that acts as one unit for maximum strength and high resistance to torsional stresses and strains. They are designed to last the life of the car without maintenance. Serrated top bearing bars provide extra safety by adding a slip resistant surface and maximum open area minimizes ice, sleet and snow hazards. Available in Stock Panels or Custom Fabricated to your specifications for running boards, brake steps, end platforms, covered hopper cars, tank cars, box cars, locomotives and cabooses. Approved by the Association of American Railroads (AAR) for Box Car applications with serrated bearing bars at 1.583" centers and cross bars at 4" on center. Available in Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in two configurations with serrated 1/8” and 3/16” bar sizes to meet the requirements of the railroad industry for running boards and brake steps. Approved by the Association of American Railroads (AAR) Open areas to allow passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated Advantages Durable Low maintenance Versatile High strength to weight ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel
Description
Harsco Industrial IKG’s (IKG) Weldforged® steel Railroad Gratings are made from extra heavy steel stock fused bar to bar to produce a rugged assembly that acts as one unit for maximum strength and high resistance to torsional stresses and strains. They are designed to last the life of the car without maintenance. Serrated top bearing bars provide extra safety by adding a slip resistant surface and maximum open area minimizes ice, sleet and snow hazards. Available in Stock Panels or Custom Fabricated to your specifications for running boards, brake steps, end platforms, covered hopper cars, tank cars, box cars, locomotives and cabooses. Approved by the Association of American Railroads (AAR) for Box Car applications with serrated bearing bars at 1.583" centers and cross bars at 4" on center. Available in Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in two configurations with serrated 1/8” and 3/16” bar sizes to meet the requirements of the railroad industry for running boards and brake steps. Approved by the Association of American Railroads (AAR) Open areas to allow passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated Advantages Durable Low maintenance Versatile High strength to weight ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel

Suppliers

Company
Product
Description
Supplier Links
Welded Railroad Grating - WRR BC - IKG
Channelview, TX, United States
Welded Railroad Grating
WRR BC
Welded Railroad Grating WRR BC
Harsco Industrial IKG’s (IKG) Weldforged® steel Railroad Gratings are made from extra heavy steel stock fused bar to bar to produce a rugged assembly that acts as one unit for maximum strength and high resistance to torsional stresses and strains. They are designed to last the life of the car without maintenance. Serrated top bearing bars provide extra safety by adding a slip resistant surface and maximum open area minimizes ice, sleet and snow hazards. Available in Stock Panels or Custom Fabricated to your specifications for running boards, brake steps, end platforms, covered hopper cars, tank cars, box cars, locomotives and cabooses. Approved by the Association of American Railroads (AAR) for Box Car applications with serrated bearing bars at 1.583" centers and cross bars at 4" on center. Available in Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in two configurations with serrated 1/8” and 3/16” bar sizes to meet the requirements of the railroad industry for running boards and brake steps. Approved by the Association of American Railroads (AAR) Open areas to allow passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated Advantages Durable Low maintenance Versatile High strength to weight ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel

Harsco Industrial IKG’s (IKG) Weldforged® steel Railroad Gratings are made from extra heavy steel stock fused bar to bar to produce a rugged assembly that acts as one unit for maximum strength and high resistance to torsional stresses and strains. They are designed to last the life of the car without maintenance.

Serrated top bearing bars provide extra safety by adding a slip resistant surface and maximum open area minimizes ice, sleet and snow hazards. Available in Stock Panels or Custom Fabricated to your specifications for running boards, brake steps, end platforms, covered hopper cars, tank cars, box cars, locomotives and cabooses.

Approved by the Association of American Railroads (AAR) for Box Car applications with serrated bearing bars at 1.583" centers and cross bars at 4" on center.

Available in Steel.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Manufactured to NAAMM standards
  • Produced in two configurations with serrated 1/8” and 3/16” bar sizes to meet the requirements of the railroad industry for running boards and brake steps.
  • Approved by the Association of American Railroads (AAR)
  • Open areas to allow passage of light, air, heat and sound between flooring levels
  • Available in Stock Panels or Custom Fabricated

Advantages

  • Durable
  • Low maintenance
  • Versatile
  • High strength to weight ratio

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Mebac®
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
  • Painted Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WRR BC
Product Name Welded Railroad Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Fibertred Panel - Item # FM-STPNL - Carrier & Sandstedt Ent. Inc.
Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details
Stutz® Lobby Carpet , Square Foot (Full Roll) - CM-1730 - American Floor Products Co., Inc.
Specs
Application Commercial
Color/Finish (001) Red
Length 816 inch (20726 mm)
View Details