IKG T-Bar Aluminum Grating TB-626

Description
This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses. The TB-626 product provides a grid of .626" wide T-Bar surfaces with .5615" openings. Features Manufactured to NAAMM standards Available in wide selection of styles Highly efficient T-Bar structural shape Top walking surface feels like solid flooring underfoot unlike any other open grid flooring Advantages Economical Versatile Exceptional strength to weight ratio Surfaces Smooth Mebac® Finishes Mebac® Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)
Description
This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses. The TB-626 product provides a grid of .626" wide T-Bar surfaces with .5615" openings. Features Manufactured to NAAMM standards Available in wide selection of styles Highly efficient T-Bar structural shape Top walking surface feels like solid flooring underfoot unlike any other open grid flooring Advantages Economical Versatile Exceptional strength to weight ratio Surfaces Smooth Mebac® Finishes Mebac® Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

Suppliers

Company
Product
Description
Supplier Links
T-Bar Aluminum Grating - TB-626 - IKG
Channelview, TX, United States
T-Bar Aluminum Grating
TB-626
T-Bar Aluminum Grating TB-626
This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses. The TB-626 product provides a grid of .626" wide T-Bar surfaces with .5615" openings. Features Manufactured to NAAMM standards Available in wide selection of styles Highly efficient T-Bar structural shape Top walking surface feels like solid flooring underfoot unlike any other open grid flooring Advantages Economical Versatile Exceptional strength to weight ratio Surfaces Smooth Mebac® Finishes Mebac® Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

This innovative, swaged T-Bar aluminum grating, available exclusively from Harsco Industrial IKG (IKG), incorporates a flush-top walking surface with the economy of swaged construction. Safe-T-Grid® provides a measure of safety and a comfortable, affordable and corrosion resistant walking or standing surface ideal for water and waste water treatment plants, pedestrian bridges, walkways and similar uses.

The TB-626 product provides a grid of .626" wide T-Bar surfaces with .5615" openings.

Features

  • Manufactured to NAAMM standards
  • Available in wide selection of styles
  • Highly efficient T-Bar structural shape
  • Top walking surface feels like solid flooring underfoot unlike any other open grid flooring

Advantages

  • Economical
  • Versatile
  • Exceptional strength to weight ratio

Surfaces

  • Smooth
  • Mebac®

Finishes

  • Mebac®
  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number TB-626
Product Name T-Bar Aluminum Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Fiberglass Molded Fiberplate - Item # FPL-XXXX - Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details
Riviera® Diamond Tile, Thickness 1/4
Specs
Application Commercial
Color/Finish (170) Black
Thickness 0.2500 inch (6.35 mm)
View Details