IKG Heavy Duty Flooring and Trench Cover Grating WP

Description
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WP product is a Heavy Duty Weldforged® Grating with bearing bars on 1-7/8" centers and cross bars on 4" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength to weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel
Description
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WP product is a Heavy Duty Weldforged® Grating with bearing bars on 1-7/8" centers and cross bars on 4" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength to weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flooring and Trench Cover Grating - WP - IKG
Channelview, TX, United States
Heavy Duty Flooring and Trench Cover Grating
WP
Heavy Duty Flooring and Trench Cover Grating WP
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WP product is a Heavy Duty Weldforged® Grating with bearing bars on 1-7/8" centers and cross bars on 4" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength to weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel

Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers.

The WP product is a Heavy Duty Weldforged® Grating with bearing bars on 1-7/8" centers and cross bars on 4" centers.

Available in Steel Alloys

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Manufactured to NAAMM standards
  • Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes
  • Open areas allow for passage of light, air, heat and sound between flooring levels
  • Available in Stock Panels or Custom Fabricated to your specifications

Advantages

  • Economical
  • Durable
  • High strength to weight ratio
  • Versatile
  • Low maintenance

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Mebac®
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
  • Painted Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WP
Product Name Heavy Duty Flooring and Trench Cover Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Bar Grating - 2
Hoover Steel, Inc.
Specs
Type Grating; Bar Grating
Thickness 0.1875 inch (4.76 mm)
Material Steel
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details