IKG Riveted Grating K

Description
Standard Riveted Grating is the oldest design of grating made. Harsco Industrial IKG (IKG) offers it in carbon steel, aluminum and stainless steel alloys. Riveted grating provides a versatile architectural appearance and a comfortable pedestrian walking surface. The truss style crimp bars provide excellent lateral stability that is ideally suited for rolling and turning wheel loads, such as for forklift and pallet jack traffic areas. The K riveted product is an all purpose floor grating. Available in Steel, Aluminum, and Stainless Steel Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide variety of bar sizes and spacing Excellent lateral stability for rolling and turning wheel loads Advantages Economical Durable Comfortable pedestrian walking surface Versatile architectural appearance Low maintenance Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel Mill Finished Stainless Steel
Description
Standard Riveted Grating is the oldest design of grating made. Harsco Industrial IKG (IKG) offers it in carbon steel, aluminum and stainless steel alloys. Riveted grating provides a versatile architectural appearance and a comfortable pedestrian walking surface. The truss style crimp bars provide excellent lateral stability that is ideally suited for rolling and turning wheel loads, such as for forklift and pallet jack traffic areas. The K riveted product is an all purpose floor grating. Available in Steel, Aluminum, and Stainless Steel Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide variety of bar sizes and spacing Excellent lateral stability for rolling and turning wheel loads Advantages Economical Durable Comfortable pedestrian walking surface Versatile architectural appearance Low maintenance Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel Mill Finished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Riveted Grating - K - IKG
Channelview, TX, United States
Riveted Grating
K
Riveted Grating K
Standard Riveted Grating is the oldest design of grating made. Harsco Industrial IKG (IKG) offers it in carbon steel, aluminum and stainless steel alloys. Riveted grating provides a versatile architectural appearance and a comfortable pedestrian walking surface. The truss style crimp bars provide excellent lateral stability that is ideally suited for rolling and turning wheel loads, such as for forklift and pallet jack traffic areas. The K riveted product is an all purpose floor grating. Available in Steel, Aluminum, and Stainless Steel Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide variety of bar sizes and spacing Excellent lateral stability for rolling and turning wheel loads Advantages Economical Durable Comfortable pedestrian walking surface Versatile architectural appearance Low maintenance Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Painted Steel Mill Finished Stainless Steel

Standard Riveted Grating is the oldest design of grating made. Harsco Industrial IKG (IKG) offers it in carbon steel, aluminum and stainless steel alloys. Riveted grating provides a versatile architectural appearance and a comfortable pedestrian walking surface. The truss style crimp bars provide excellent lateral stability that is ideally suited for rolling and turning wheel loads, such as for forklift and pallet jack traffic areas.

The K riveted product is an all purpose floor grating.

Available in Steel, Aluminum, and Stainless Steel

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat.

Features

  • Manufactured to NAAMM standards
  • Available in wide variety of bar sizes and spacing
  • Excellent lateral stability for rolling and turning wheel loads

Advantages

  • Economical
  • Durable
  • Comfortable pedestrian walking surface
  • Versatile architectural appearance
  • Low maintenance

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
  • Painted Steel
  • Mill Finished Stainless Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number K
Product Name Riveted Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Runway Modular 7000 Carpet - Umber Chic 1418 - J+J/Invision
Specs
Type Carpet
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
Swage Locked Bar Grating - Aluminum -  - AMICO
Specs
Type Grating
Material Aluminum
Features Anti-Slip
View Details