IKG Standard Welded Grating WDF

Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. WDF has bearing bars on 15/16" centers and cross bars on 2" centers. This product is specified and recommended mostly in conditions where small net openings between bars are required. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process which causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product Available by Special Order Features Manufactured to NAAMM standards Available in a wide variety of bar sizes and spacing Professionally fabricated for complex floor patterns and hard-to-fit areas Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel
Description
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. WDF has bearing bars on 15/16" centers and cross bars on 2" centers. This product is specified and recommended mostly in conditions where small net openings between bars are required. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process which causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product Available by Special Order Features Manufactured to NAAMM standards Available in a wide variety of bar sizes and spacing Professionally fabricated for complex floor patterns and hard-to-fit areas Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel

Suppliers

Company
Product
Description
Supplier Links
Standard Welded Grating - WDF - IKG
Channelview, TX, United States
Standard Welded Grating
WDF
Standard Welded Grating WDF
Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces. WDF has bearing bars on 15/16" centers and cross bars on 2" centers. This product is specified and recommended mostly in conditions where small net openings between bars are required. Available in Steel and Stainless Steel. Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process which causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product Available by Special Order Features Manufactured to NAAMM standards Available in a wide variety of bar sizes and spacing Professionally fabricated for complex floor patterns and hard-to-fit areas Advantages Economical Durable High strength-to-weight ratio Versatile Low maintenance Surfaces Serrated (slip resistant) Smooth Mebac® Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel Mill Finished Stainless Steel

Harsco Industrial IKG’s (IKG) versatile Standard Weldforged® steel and stainless steel grating is the recommended style for general installation. Professionally manufactured to NAAMM standards at our state-of-the-art plants, and sized exactly for your complex floor patterns and hard-to-fit areas, our economical Standard Welded Grating is available in a variety of bar sizes and spacing and in plain, serrated or IKG’s own Mebac® slip-resistant surfaces.

WDF has bearing bars on 15/16" centers and cross bars on 2" centers. This product is specified and recommended mostly in conditions where small net openings between bars are required.

Available in Steel and Stainless Steel.

Note: For welded stainless grating, certain carbon particles are inherent in the manufacturing process which causes discoloration of the finished product. For a clean welded stainless appearance, IKG recommends the extra cost to chemically clean, electropolish, or beadblast the finished product

Available by Special Order Features

  • Manufactured to NAAMM standards
  • Available in a wide variety of bar sizes and spacing
  • Professionally fabricated for complex floor patterns and hard-to-fit areas

Advantages

  • Economical
  • Durable
  • High strength-to-weight ratio
  • Versatile
  • Low maintenance

Surfaces

  • Serrated (slip resistant)
  • Smooth
  • Mebac®

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
  • Mill Finished Stainless Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WDF
Product Name Standard Welded Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Floor Plate - 3/8
Hoover Steel, Inc.
Specs
Type Steel Plate
Thickness 0.3750 inch (9.52 mm)
Material Steel
View Details
 - Coin Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details