IKG Custom Round Cross Bars Grating HWDF

Description
Harsco Industrial IKG (IKG) Custom Welded Grating is available in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. It is available in two different cross bar configurations, which are hand-welded in place using conventional shielded gas methods. Bearing bars are required to be pre-punched to receive either a round (Type HW) or rectangular (Type EC) cross bar. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. Durable, with a high strength to weight ratio, our economical Custom Welded Grating is suitable for drainage trenches and inlets, as well as other applications. The HWDF product is a custom Welded Heavy Duty Grating with bearing bars 15/16" on centers and Round Cross Bars 2" on centers. Available in Steel Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Custom manufactured to your specifications Manufactured to NAAMM standards May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production Offered with heavier bar sizes of ¼”, 5/16” and 3/8” Advantages Durable Economical Versatile Low Maintenance High Strength to Weight Ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Bare Steel Painted Steel
Description
Harsco Industrial IKG (IKG) Custom Welded Grating is available in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. It is available in two different cross bar configurations, which are hand-welded in place using conventional shielded gas methods. Bearing bars are required to be pre-punched to receive either a round (Type HW) or rectangular (Type EC) cross bar. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. Durable, with a high strength to weight ratio, our economical Custom Welded Grating is suitable for drainage trenches and inlets, as well as other applications. The HWDF product is a custom Welded Heavy Duty Grating with bearing bars 15/16" on centers and Round Cross Bars 2" on centers. Available in Steel Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Custom manufactured to your specifications Manufactured to NAAMM standards May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production Offered with heavier bar sizes of ¼”, 5/16” and 3/8” Advantages Durable Economical Versatile Low Maintenance High Strength to Weight Ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Bare Steel Painted Steel

Suppliers

Company
Product
Description
Supplier Links
Custom   Round Cross Bars Grating - HWDF - IKG
Channelview, TX, United States
Custom Round Cross Bars Grating
HWDF
Custom Round Cross Bars Grating HWDF
Harsco Industrial IKG (IKG) Custom Welded Grating is available in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. It is available in two different cross bar configurations, which are hand-welded in place using conventional shielded gas methods. Bearing bars are required to be pre-punched to receive either a round (Type HW) or rectangular (Type EC) cross bar. The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. Durable, with a high strength to weight ratio, our economical Custom Welded Grating is suitable for drainage trenches and inlets, as well as other applications. The HWDF product is a custom Welded Heavy Duty Grating with bearing bars 15/16" on centers and Round Cross Bars 2" on centers. Available in Steel Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Custom manufactured to your specifications Manufactured to NAAMM standards May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production Offered with heavier bar sizes of ¼”, 5/16” and 3/8” Advantages Durable Economical Versatile Low Maintenance High Strength to Weight Ratio Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Mebac® Bare Steel Painted Steel

Harsco Industrial IKG (IKG) Custom Welded Grating is available in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production. It is available in two different cross bar configurations, which are hand-welded in place using conventional shielded gas methods. Bearing bars are required to be pre-punched to receive either a round (Type HW) or rectangular (Type EC) cross bar.

The rectangular cross bar configuration offers increased lateral stability and is recommended where highly concentrated or turning wheel loads are present. Durable, with a high strength to weight ratio, our economical Custom Welded Grating is suitable for drainage trenches and inlets, as well as other applications.

The HWDF product is a custom Welded Heavy Duty Grating with bearing bars 15/16" on centers and Round Cross Bars 2" on centers.

Available in Steel Alloys.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Custom manufactured to your specifications
  • Manufactured to NAAMM standards
  • May be used in lieu of Weldforged® Heavy Duty Welded Grating for limited quantity production
  • Offered with heavier bar sizes of ¼”, 5/16” and 3/8”

Advantages

  • Durable
  • Economical
  • Versatile
  • Low Maintenance
  • High Strength to Weight Ratio

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Mebac®
  • Bare Steel
  • Painted Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number HWDF
Product Name Custom Round Cross Bars Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Bar Grating - 2
Hoover Steel, Inc.
Specs
Type Grating; Bar Grating
Thickness 0.2500 inch (6.35 mm)
Material Steel
View Details
Anti-Slip Walkway Covers - 1mm FRP - Safeguard Technology, Inc.
Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details