IKG Heavy Duty Flooring and Trench Cover Grating WCF

Description
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WCF product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 2" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength to weight ratio Versatile Low maintenance
Description
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WCF product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 2" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength to weight ratio Versatile Low maintenance

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Flooring and Trench Cover Grating - WCF - IKG
Channelview, TX, United States
Heavy Duty Flooring and Trench Cover Grating
WCF
Heavy Duty Flooring and Trench Cover Grating WCF
Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers. The WCF product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 2" centers. Available in Steel Alloys Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes Open areas allow for passage of light, air, heat and sound between flooring levels Available in Stock Panels or Custom Fabricated to your specifications Advantages Economical Durable High strength to weight ratio Versatile Low maintenance

Heavy Duty Grating available in steel alloys for flooring, trench covers, drain inlets and scuppers.

The WCF product is a Heavy Duty Weldforged® Grating with bearing bars on 1-3/8" centers and cross bars on 2" centers.

Available in Steel Alloys

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Manufactured to NAAMM standards
  • Produced in a wide range of configurations with heavier bar sizes of ¼”, 5/16” and 3/8” Contact our National Sales Office for information on heavier bar sizes
  • Open areas allow for passage of light, air, heat and sound between flooring levels
  • Available in Stock Panels or Custom Fabricated to your specifications

Advantages

  • Economical
  • Durable
  • High strength to weight ratio
  • Versatile
  • Low maintenance
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number WCF
Product Name Heavy Duty Flooring and Trench Cover Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
K-2 Broadloom 9709 Carpet - Chinchilla 381 - J+J/Invision
Specs
Type Carpet
Length 18 inch (457 mm)
Width 18 inch (457 mm)
View Details
Swage Locked Bar Grating - Aluminum -  - AMICO
Specs
Type Grating
Material Aluminum
Features Anti-Slip
View Details