IKG Roadway and Bridge Grating RWL

Description
Roadway and Bridge Grating was first installed in 1932 by Harsco Industrial IKG (IKG) on Seattle’s University Bridge. IKG’s roadway and bridge grating meets AASHTO criteria. With excellent lateral stability, it is ideally suited for rolling and turning wheel loads, bridges and bascule lift spans. The cold driven rivets do not fatigue under vibration as do welded joints. The RWL product is used where the demands are not as great or where a lighter weight installation is required. It incorporates a shorter intermediate bar plus a transverse bar for a solid installation with lighter weight. Available in Carbon Steel and High Strength Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Meets AASHTO criteria Available in wide variety of bar sizes and spacing Truss style crimp bars provide excellent lateral stability for rolling and turning wheel loads Light weight compared to solid surfacing Advantages Economical Durable Low maintenance Long life Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel
Description
Roadway and Bridge Grating was first installed in 1932 by Harsco Industrial IKG (IKG) on Seattle’s University Bridge. IKG’s roadway and bridge grating meets AASHTO criteria. With excellent lateral stability, it is ideally suited for rolling and turning wheel loads, bridges and bascule lift spans. The cold driven rivets do not fatigue under vibration as do welded joints. The RWL product is used where the demands are not as great or where a lighter weight installation is required. It incorporates a shorter intermediate bar plus a transverse bar for a solid installation with lighter weight. Available in Carbon Steel and High Strength Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Meets AASHTO criteria Available in wide variety of bar sizes and spacing Truss style crimp bars provide excellent lateral stability for rolling and turning wheel loads Light weight compared to solid surfacing Advantages Economical Durable Low maintenance Long life Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel

Suppliers

Company
Product
Description
Supplier Links
Roadway and Bridge Grating - RWL - IKG
Channelview, TX, United States
Roadway and Bridge Grating
RWL
Roadway and Bridge Grating RWL
Roadway and Bridge Grating was first installed in 1932 by Harsco Industrial IKG (IKG) on Seattle’s University Bridge. IKG’s roadway and bridge grating meets AASHTO criteria. With excellent lateral stability, it is ideally suited for rolling and turning wheel loads, bridges and bascule lift spans. The cold driven rivets do not fatigue under vibration as do welded joints. The RWL product is used where the demands are not as great or where a lighter weight installation is required. It incorporates a shorter intermediate bar plus a transverse bar for a solid installation with lighter weight. Available in Carbon Steel and High Strength Steel. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Meets AASHTO criteria Available in wide variety of bar sizes and spacing Truss style crimp bars provide excellent lateral stability for rolling and turning wheel loads Light weight compared to solid surfacing Advantages Economical Durable Low maintenance Long life Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Bare Steel

Roadway and Bridge Grating was first installed in 1932 by Harsco Industrial IKG (IKG) on Seattle’s University Bridge. IKG’s roadway and bridge grating meets AASHTO criteria. With excellent lateral stability, it is ideally suited for rolling and turning wheel loads, bridges and bascule lift spans. The cold driven rivets do not fatigue under vibration as do welded joints.

The RWL product is used where the demands are not as great or where a lighter weight installation is required. It incorporates a shorter intermediate bar plus a transverse bar for a solid installation with lighter weight.

Available in Carbon Steel and High Strength Steel.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features

  • Manufactured to NAAMM standards
  • Meets AASHTO criteria
  • Available in wide variety of bar sizes and spacing
  • Truss style crimp bars provide excellent lateral stability for rolling and turning wheel loads
  • Light weight compared to solid surfacing

Advantages

  • Economical
  • Durable
  • Low maintenance
  • Long life

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Bare Steel
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number RWL
Product Name Roadway and Bridge Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Overlapping Decking - SAFDECK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 24 inch (610 mm)
View Details
Metal Plank Grating - Safety-Grip® Walkway - AMICO
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details