Amtico International, Inc. Vinyl Flooring Product, Amtico Graphite Slate AR0SSL23

Description
Graphite Slate | Cool The softer, more urban face of slate, our Graphite variation has all the grain and character of a basalt or granite, formed by nature. Its beautiful random patterning can be explored to the full with the creative use of tile shapes and sizes, to create a floor of stunning originality- the perfect starting point for a contemporary space. Graphite Slate has all the interest of the original, but can be used anywhere without fear of chipping or cracking. Available in a variety of design formats and XL tiles, allowing dramatic effects that can't easily be achieved in the natural material because of the weight. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet
Description
Graphite Slate | Cool The softer, more urban face of slate, our Graphite variation has all the grain and character of a basalt or granite, formed by nature. Its beautiful random patterning can be explored to the full with the creative use of tile shapes and sizes, to create a floor of stunning originality- the perfect starting point for a contemporary space. Graphite Slate has all the interest of the original, but can be used anywhere without fear of chipping or cracking. Available in a variety of design formats and XL tiles, allowing dramatic effects that can't easily be achieved in the natural material because of the weight. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Flooring Product, Amtico Graphite Slate - AR0SSL23 - Amtico International, Inc.
Atlanta, GA, USA
Vinyl Flooring Product, Amtico Graphite Slate
AR0SSL23
Vinyl Flooring Product, Amtico Graphite Slate AR0SSL23
Graphite Slate | Cool The softer, more urban face of slate, our Graphite variation has all the grain and character of a basalt or granite, formed by nature. Its beautiful random patterning can be explored to the full with the creative use of tile shapes and sizes, to create a floor of stunning originality- the perfect starting point for a contemporary space. Graphite Slate has all the interest of the original, but can be used anywhere without fear of chipping or cracking. Available in a variety of design formats and XL tiles, allowing dramatic effects that can't easily be achieved in the natural material because of the weight. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Graphite Slate | Cool
The softer, more urban face of slate, our Graphite variation has all the grain and character of a basalt or granite, formed by nature. Its beautiful random patterning can be explored to the full with the creative use of tile shapes and sizes, to create a floor of stunning originality- the perfect starting point for a contemporary space. Graphite Slate has all the interest of the original, but can be used anywhere without fear of chipping or cracking. Available in a variety of design formats and XL tiles, allowing dramatic effects that can't easily be achieved in the natural material because of the weight.

I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Supplier's Site Datasheet

Technical Specifications

  Amtico International, Inc.
Product Category Flooring (industrial)
Product Number AR0SSL23
Product Name Vinyl Flooring Product, Amtico Graphite Slate
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Cool; Ceramic Finish
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Hardwood Decking -  - Universal Forest Products
Universal Forest Products
Specs
Type Wood Decking
View Details
Vinyl Flooring Product, Amtico Travertine Romano - AR0STV33 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Ceramic Finish
View Details
Integrity Broadloom 2424 Carpet - Indigo 4004 - Goods to Go - J+J/Invision
Specs
Type Carpet
Length 12 inch (305 mm)
Width 12 inch (305 mm)
View Details