IKG Close Mesh I-Bar Grating ICMF4

Description
I-Bar Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The ICMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Aluminum. Features Manufactured to NAAMM standards Lightest weight, lowest cost aluminum grating in IKG’s product line Available in wide selection of styles Offered as Stock Panels or custom fabricated product Advantages Architectural appearance Non-magnetic, non-sparking Corrosion resistant in most environments Integral slip-resistant surface Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)
Description
I-Bar Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The ICMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Aluminum. Features Manufactured to NAAMM standards Lightest weight, lowest cost aluminum grating in IKG’s product line Available in wide selection of styles Offered as Stock Panels or custom fabricated product Advantages Architectural appearance Non-magnetic, non-sparking Corrosion resistant in most environments Integral slip-resistant surface Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

Suppliers

Company
Product
Description
Supplier Links
Close Mesh I-Bar Grating - ICMF4 - IKG
Channelview, TX, United States
Close Mesh I-Bar Grating
ICMF4
Close Mesh I-Bar Grating ICMF4
I-Bar Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method. The ICMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness. Available in Aluminum. Features Manufactured to NAAMM standards Lightest weight, lowest cost aluminum grating in IKG’s product line Available in wide selection of styles Offered as Stock Panels or custom fabricated product Advantages Architectural appearance Non-magnetic, non-sparking Corrosion resistant in most environments Integral slip-resistant surface Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

I-Bar Close Mesh swage locked grating has been manufactured for more than 60 years and installed as sidewalk and subway grating in most major U.S. cities. This is a dependable, proven product for heavy pedestrian traffic with a flush-top walking surface unequaled by any other manufacturing method.

The ICMF4 product has bearing bars spaced 11/16" on center and cross bars spaced 2" on center. Provides larger open area for use where more ventilation is required beneath the grating. Satisfies maximum 1/2" clear opening as required by ADA, if bearing bars have 3/16" thickness.

Available in Aluminum.

Features

  • Manufactured to NAAMM standards
  • Lightest weight, lowest cost aluminum grating in IKG’s product line
  • Available in wide selection of styles
  • Offered as Stock Panels or custom fabricated product

Advantages

  • Architectural appearance
  • Non-magnetic, non-sparking
  • Corrosion resistant in most environments
  • Integral slip-resistant surface

Surfaces

  • Smooth

Finishes

  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number ICMF4
Product Name Close Mesh I-Bar Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
 - Coin Pattern Garage Flooring - American Floor Mats
Specs
Type Vinyl Sheet
Material Plastic
View Details
Big Splash! Ultraloc® Pattern Carpet - I0164 - Patcraft Commercial Carpet
Specs
Type Carpet
Width 144 inch (3658 mm)
Material Plastic; Eco Solution Q® Nylon
View Details