IKG Pressure Locked Standard Rectangular Grating D

Description
Among the oldest and most versatile types of metal bar grating, metal bars are bonded together under intense pressure without the use of heat or rivets. The resulting clean, uncluttered lines and architectural appearance is attractive for grillwork, screens, dividers and other applications where maximum passage of heat, light and air is desired. The standard D product is for general purposes with bearing bars on 15/16" centers and cross bars on 4" centers for conditions where more surface area is required. Available in Steel, Aluminum, and Special Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy
Description
Among the oldest and most versatile types of metal bar grating, metal bars are bonded together under intense pressure without the use of heat or rivets. The resulting clean, uncluttered lines and architectural appearance is attractive for grillwork, screens, dividers and other applications where maximum passage of heat, light and air is desired. The standard D product is for general purposes with bearing bars on 15/16" centers and cross bars on 4" centers for conditions where more surface area is required. Available in Steel, Aluminum, and Special Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Suppliers

Company
Product
Description
Supplier Links
Pressure Locked Standard Rectangular Grating - D - IKG
Channelview, TX, United States
Pressure Locked Standard Rectangular Grating
D
Pressure Locked Standard Rectangular Grating D
Among the oldest and most versatile types of metal bar grating, metal bars are bonded together under intense pressure without the use of heat or rivets. The resulting clean, uncluttered lines and architectural appearance is attractive for grillwork, screens, dividers and other applications where maximum passage of heat, light and air is desired. The standard D product is for general purposes with bearing bars on 15/16" centers and cross bars on 4" centers for conditions where more surface area is required. Available in Steel, Aluminum, and Special Alloys. Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat. Features Manufactured to NAAMM standards Available in wide selection of styles Architectural appearance Flush walking surface Advantages Versatile Clean Durable Easy to maintain Excellent lateral support Surfaces Serrated (slip resistant) Smooth Finishes Galvanized Steel Gray GrateCoat® Black GrateCoat® Mill Finish Caustic Cleaned Bare Steel Painted Steel Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish) Mill Finished Steel Alloy

Among the oldest and most versatile types of metal bar grating, metal bars are bonded together under intense pressure without the use of heat or rivets. The resulting clean, uncluttered lines and architectural appearance is attractive for grillwork, screens, dividers and other applications where maximum passage of heat, light and air is desired.

The standard D product is for general purposes with bearing bars on 15/16" centers and cross bars on 4" centers for conditions where more surface area is required.

Available in Steel, Aluminum, and Special Alloys.

Note: The painted finish is one shop coat of water-based black or gray paint to protect during transit and is not considered a finished coat.

Features

  • Manufactured to NAAMM standards
  • Available in wide selection of styles
  • Architectural appearance
  • Flush walking surface

Advantages

  • Versatile
  • Clean
  • Durable
  • Easy to maintain
  • Excellent lateral support

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Galvanized Steel
  • Gray GrateCoat®
  • Black GrateCoat®
  • Mill Finish Caustic Cleaned
  • Bare Steel
  • Painted Steel
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
  • Mill Finished Steel Alloy
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number D
Product Name Pressure Locked Standard Rectangular Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Overlapping Decking - SAFDECK - Strongwell Corporation
Strongwell Corporation
Specs
Type Composite Decking
Length 240 to 288 inch (6096 to 7315 mm)
Width 24 inch (610 mm)
View Details
Metal Plank Grating - Diamond-Grip® Channel - AMICO
Specs
Type Grating
Material Steel
Features Anti-Slip
View Details