Amtico International, Inc. Vinyl Flooring Product, Amtico Natural Limed Wood AR0W7690

Description
Natural Limed Wood | Neutral The baked-biscuit tones of oak are only enhanced by the added white flecks and imperfections, to create a well-scrubbed, sun bleached finish. Natural Limed Wood instantly says "lived in" for anyone looking to mix old and new in the comfort of shabby chic. The overall look combines soft warm tones with an aged and rustic charm, especially in the specifically designed XL Stripwood size, which truly mimics reclaimed antique boards. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet
Description
Natural Limed Wood | Neutral The baked-biscuit tones of oak are only enhanced by the added white flecks and imperfections, to create a well-scrubbed, sun bleached finish. Natural Limed Wood instantly says "lived in" for anyone looking to mix old and new in the comfort of shabby chic. The overall look combines soft warm tones with an aged and rustic charm, especially in the specifically designed XL Stripwood size, which truly mimics reclaimed antique boards. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl Flooring Product, Amtico Natural Limed Wood - AR0W7690 - Amtico International, Inc.
Atlanta, GA, USA
Vinyl Flooring Product, Amtico Natural Limed Wood
AR0W7690
Vinyl Flooring Product, Amtico Natural Limed Wood AR0W7690
Natural Limed Wood | Neutral The baked-biscuit tones of oak are only enhanced by the added white flecks and imperfections, to create a well-scrubbed, sun bleached finish. Natural Limed Wood instantly says "lived in" for anyone looking to mix old and new in the comfort of shabby chic. The overall look combines soft warm tones with an aged and rustic charm, especially in the specifically designed XL Stripwood size, which truly mimics reclaimed antique boards. I create, I express, I define I AMTICO Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas. The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces. With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Natural Limed Wood | Neutral
The baked-biscuit tones of oak are only enhanced by the added white flecks and imperfections, to create a well-scrubbed, sun bleached finish. Natural Limed Wood instantly says "lived in" for anyone looking to mix old and new in the comfort of shabby chic. The overall look combines soft warm tones with an aged and rustic charm, especially in the specifically designed XL Stripwood size, which truly mimics reclaimed antique boards.

I create, I express, I define I AMTICO
Our flagship brand, which pioneered the luxury vinyl tile product category, combines the look of natural materials with the performance benefits of synthetics. Amtico's inspirational designs innovatively combine texture, color and pattern to create a vibrant product ideal for expressing any design vision. Our diverse product designs are available in wood, stone and abstract. Technically advanced in construction, Amtico is a durable flooring option boasting a 40mil wear layer that is ideal for high traffic areas.
The flooring features five layers: a tough urethane treatment layer; a slip-resistant layer; a dense wear layer that protects against dents and stains; a color layer of digitally enhanced high-definition aesthetic imaging; and a strong backing. The flooring system provides exceptional resistance to scratches, scuffs, stains and indentations. Floors will not chip, crack, warp or yellow like many natural surfaces.
With Amtico you have the opportunity to create a truly unique floor. Limited only by your imagination, we can provide a Custom Design Service, utilizing many of the products in our portfolio. Be bold! Creating your personalized custom design couldn't be easier.

Supplier's Site Datasheet

Technical Specifications

  Amtico International, Inc.
Product Category Flooring (industrial)
Product Number AR0W7690
Product Name Vinyl Flooring Product, Amtico Natural Limed Wood
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Neutral; Barn Wood and TIck Finish
Length 48 inch (1219 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Tuf-dek™ 12
Specs
Type Pultruded Fiberglass
Color/Finish Light Gray
Width 12 inch (305 mm)
View Details
Fiberglass Molded Fiberplate - Item # FPL-XXXX - Carrier & Sandstedt Ent. Inc.
Specs
Type Grating
View Details
Vinyl Flooring Product, Spacia Crema Travertine - SS5S1589 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Warm; Ceramic Finish
View Details