IKG Rectangular Bar Grating BS

Description
I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants. Harsco Industrial IKG’s (IKG) I-Bar swaged aluminum grating is the lightest weight, lowest cost aluminum grating in the IKG product line, an excellent choice when economy is a major factor. I-Bar grating is standard with a ribbed top pattern or may be ordered with Aluminum Mebac® slip resistant surface. Rectangular Bar swaged grating offers the strength of pressure locked grating with the economy of a swaged product. It is available in plain and serrated surface or may be ordered with Aluminum Mebac® slip resistant surface. Standard panels are available in 2’-0” or 3’-0” wide by 24’-0” long (span). The BS product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers. Available in Aluminum and Stainless Steel. Features Manufactured to NAAM standards Provides all the strength of aluminum pressure locked grating at a slightly lower cost Available in wide selection of styles Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Serrated (slip resistant) Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)
Description
I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants. Harsco Industrial IKG’s (IKG) I-Bar swaged aluminum grating is the lightest weight, lowest cost aluminum grating in the IKG product line, an excellent choice when economy is a major factor. I-Bar grating is standard with a ribbed top pattern or may be ordered with Aluminum Mebac® slip resistant surface. Rectangular Bar swaged grating offers the strength of pressure locked grating with the economy of a swaged product. It is available in plain and serrated surface or may be ordered with Aluminum Mebac® slip resistant surface. Standard panels are available in 2’-0” or 3’-0” wide by 24’-0” long (span). The BS product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers. Available in Aluminum and Stainless Steel. Features Manufactured to NAAM standards Provides all the strength of aluminum pressure locked grating at a slightly lower cost Available in wide selection of styles Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Serrated (slip resistant) Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

Suppliers

Company
Product
Description
Supplier Links
Rectangular Bar Grating - BS - IKG
Channelview, TX, United States
Rectangular Bar Grating
BS
Rectangular Bar Grating BS
I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants. Harsco Industrial IKG’s (IKG) I-Bar swaged aluminum grating is the lightest weight, lowest cost aluminum grating in the IKG product line, an excellent choice when economy is a major factor. I-Bar grating is standard with a ribbed top pattern or may be ordered with Aluminum Mebac® slip resistant surface. Rectangular Bar swaged grating offers the strength of pressure locked grating with the economy of a swaged product. It is available in plain and serrated surface or may be ordered with Aluminum Mebac® slip resistant surface. Standard panels are available in 2’-0” or 3’-0” wide by 24’-0” long (span). The BS product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers. Available in Aluminum and Stainless Steel. Features Manufactured to NAAM standards Provides all the strength of aluminum pressure locked grating at a slightly lower cost Available in wide selection of styles Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Serrated (slip resistant) Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

I-Bar and Rectangular Bar Swage locked aluminum grating offer ideal solutions for applications that require high strength to weight ratios and corrosion resistance, such as in waste-water treatment plants.

Harsco Industrial IKG’s (IKG) I-Bar swaged aluminum grating is the lightest weight, lowest cost aluminum grating in the IKG product line, an excellent choice when economy is a major factor. I-Bar grating is standard with a ribbed top pattern or may be ordered with Aluminum Mebac® slip resistant surface.

Rectangular Bar swaged grating offers the strength of pressure locked grating with the economy of a swaged product. It is available in plain and serrated surface or may be ordered with Aluminum Mebac® slip resistant surface.

Standard panels are available in 2’-0” or 3’-0” wide by 24’-0” long (span).

The BS product is approved for all general purposes with bearing bars on 1-3/16" centers and cross bars on 4" centers.

Available in Aluminum and Stainless Steel.

Features

  • Manufactured to NAAM standards
  • Provides all the strength of aluminum pressure locked grating at a slightly lower cost
  • Available in wide selection of styles

Advantages

  • Clean architectural appearance
  • Economical
  • Versatile
  • Maintenance Free
  • Light Weight

Surfaces

  • Serrated (slip resistant)
  • Smooth

Finishes

  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site
Flush Top Rectangular Grating - BS - IKG
Channelview, TX, United States
Flush Top Rectangular Grating
BS
Flush Top Rectangular Grating BS
One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface. The DFS Flush product has close 15/16" bearing bar centers and cross bars on 2" centers. For conditions requiring greatly reduced net openings. Available in Aluminum. Features Manufactured to NAAMM standards Combines the economy of swaged construction with the safety and comfort of a flush-top walking surface Advantages Clean architectural appearance Economical Versatile Maintenance Free Light Weight Surfaces Smooth Finishes Mill Finish Caustic Cleaned Anodized (special aluminum finish) Duranodic Lacquer (special aluminum finish) Methacralite Lacquer (special aluminum finish)

One of our latest innovations, Harsco Industrial IKG’s (IKG) Flush Top Aluminum Grating combines the economy of swaged construction with the comfort of a flush-top walking surface.

The DFS Flush product has close 15/16" bearing bar centers and cross bars on 2" centers. For conditions requiring greatly reduced net openings.

Available in Aluminum. Features

  • Manufactured to NAAMM standards
  • Combines the economy of swaged construction with the safety and comfort of a flush-top walking surface

Advantages

  • Clean architectural appearance
  • Economical
  • Versatile
  • Maintenance Free
  • Light Weight

Surfaces

  • Smooth

Finishes

  • Mill Finish Caustic Cleaned
  • Anodized (special aluminum finish)
  • Duranodic Lacquer (special aluminum finish)
  • Methacralite Lacquer (special aluminum finish)
Supplier's Site

Technical Specifications

  IKG
Product Category Flooring (industrial)
Product Number BS
Product Name Rectangular Bar Grating
Type Grating
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Fiberglass Architectural Decking - STRONGDEK - Strongwell Corporation
Specs
Type Composite Decking
Length 288 inch (7315 mm)
Width 12 inch (305 mm)
View Details
 - N404 - TEKLAM Corporation
TEKLAM Corporation
View Details
Heavy Duty Plank - CP064 - Creative Composites Group
Creative Composites Group
Specs
Application Commercial; Industrial
Type Grating; Fiberglass
Color/Finish Light Gray
View Details