Featured Oak | Neutral
Authentic grain and neutral oak tones come together in this versatile wood.
Floors for every space
Our unique understanding of design and the flooring market inspired our design experts to develop Spacia, a 20mil resilient flooring product that offers the largest selection and best-in-class designs in its category. This flooring range combines stunning looks with outstanding performance. Whether it's Healthcare , Retail, Corporate, Education, Hospitality or another environment, we've used the latest design trends to create a collection that will transform any space.
Be inspired by the creative possibilities with a range of authentic wood, cool stone and modern abstract designs. With Spacia you have incredible scope to transform the look, feel and impact of an interior.
| Amtico International, Inc. | |
|---|---|
| Product Category | Flooring (industrial) |
| Product Number | SS5W2533 |
| Product Name | Vinyl Flooring Product, Spacia Featured Oak |
| Application | Commercial; Residential |
| Type | Vinyl Tile |
| Color/Finish | Color: Neutral; Tick Finish |
| Length | 48 inch (1219 mm) |