IET Labs, Inc. Resistance Decade Box HARS-X-4-0.01

Description
Product Highlights Resistance : 111.1Ω Number of Decades : 4 Resolution: 0.01Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature coefficient - 5 ppm/°C Noninductive or low inductance resistors Rack mounting available Special and custom configurations available
Description
Product Highlights Resistance : 111.1Ω Number of Decades : 4 Resolution: 0.01Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature coefficient - 5 ppm/°C Noninductive or low inductance resistors Rack mounting available Special and custom configurations available

Suppliers

Company
Product
Description
Supplier Links
Resistance Decade Box - HARS-X-4-0.01 - Transcat, Inc.
Rochester, NY, USA
Resistance Decade Box
HARS-X-4-0.01
Resistance Decade Box HARS-X-4-0.01
Product Highlights Resistance : 111.1Ω Number of Decades : 4 Resolution: 0.01Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature coefficient - 5 ppm/°C Noninductive or low inductance resistors Rack mounting available Special and custom configurations available

Product Highlights

  • Resistance : 111.1Ω
  • Number of Decades : 4
  • Resolution: 0.01Ω
  • Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
  • High accuracy - 0.01% (100 ppm)
  • HARS-X: ±(0.01% + 2 mΩ)
  • Very low zero resistance: <1 mΩ per decade
  • High performance solid silver alloy switches
  • Low temperature coefficient - 5 ppm/°C
  • Noninductive or low inductance resistors
  • Rack mounting available
  • Special and custom configurations available
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Decade Boxes and Dividers
Product Number HARS-X-4-0.01
Product Name Resistance Decade Box
Type Resistance; DecadeBox
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 610297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Decade Divider - Fixed - 5092/C,A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Voltage; Divider
Special Features Suitable for DC Applications
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
Single, High Resistance Decade Box - 4721 - Tinsley Precision Instruments
Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications
Decades 1
View Details
Resistance Decade Box - HARS-X-4-100 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 4
Resolution 100.00 ohms
View Details