Tinsley Precision Instruments Single, High Resistance Decade Box 4721

Description
The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1 kω to 1Teraω using specially selected resistors and a high quality switch mounted on an easy to read panel. This resistance box is housed in a strong aluminium case with lid and carrying handle to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers. The instrument can be supplied complete with a calibration certificate provided by our own in-house calibration laboratory.
Description
The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1 kω to 1Teraω using specially selected resistors and a high quality switch mounted on an easy to read panel. This resistance box is housed in a strong aluminium case with lid and carrying handle to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers. The instrument can be supplied complete with a calibration certificate provided by our own in-house calibration laboratory.

Suppliers

Company
Product
Description
Supplier Links
Single, High Resistance Decade Box - 4721 - Tinsley Precision Instruments
Braintree, United Kingdom
Single, High Resistance Decade Box
4721
Single, High Resistance Decade Box 4721
The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC. The total range covered is from 1 kω to 1Teraω using specially selected resistors and a high quality switch mounted on an easy to read panel. This resistance box is housed in a strong aluminium case with lid and carrying handle to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers. The instrument can be supplied complete with a calibration certificate provided by our own in-house calibration laboratory.

The Tinsley Model 4721 decade box is designed for the checking and calibration of insulation testers at voltages of up to 5000V DC.

The total range covered is from 1 kΩ to 1TeraΩ using specially selected resistors and a high quality switch mounted on an easy to read panel.

This resistance box is housed in a strong aluminium case with lid and carrying handle to provide an ideal solution to on-site and laboratory calibration of high resistance insulation testers.

The instrument can be supplied complete with a calibration certificate provided by our own in-house calibration laboratory.

Supplier's Site

Technical Specifications

  Tinsley Precision Instruments
Product Category Decade Boxes and Dividers
Product Number 4721
Product Name Single, High Resistance Decade Box
Type Resistance; DecadeBox
Special Features Suitable for DC Applications
Decades 1
Temperature Coefficient 15.0 to 2000.0 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Decade Boxes - 670665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Resistance; DecadeBox
View Details
Resistance Decade Box - HARS-X-6-1 - Transcat, Inc.
Specs
Type Resistance; DecadeBox
Decades 6
Resolution 1.00 ohms
View Details
Portable 9 Decade High Resistance Box 4720 Series - 4720/1 - Tinsley Precision Instruments
Specs
Type Resistance; DecadeBox
Special Features Suitable for DC Applications
Decades 7 to 9
View Details
Cropico - RM8 - Seaward Group USA
Seaward Group USA
Specs
Type Resistance; DecadeBox
Decades 8
Accuracy 0.10 +/- %
View Details