Product Highlights
Resistance : 1.111MΩ
Number of Decades : 4
Resolution: 100Ω
Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
High accuracy - 0.01% (100 ppm)
HARS-X: ±(0.01% + 2 mΩ)
Very low zero resistance: <1 mΩ per decade
High performance solid silver alloy switches
Low temperature coefficient - 5 ppm/°C
Noninductive or low inductance resistors
Rack mounting available
Special and custom configurations available
Transcat, Inc.
Done
Description
Product Highlights
Resistance : 1.111MΩ
Number of Decades : 4
Resolution: 100Ω
Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
High accuracy - 0.01% (100 ppm)
HARS-X: ±(0.01% + 2 mΩ)
Very low zero resistance: <1 mΩ per decade
High performance solid silver alloy switches
Low temperature coefficient - 5 ppm/°C
Noninductive or low inductance resistors
Rack mounting available
Special and custom configurations available
Product Highlights
Resistance : 1.111MΩ
Number of Decades : 4
Resolution: 100Ω
Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs
High accuracy - 0.01% (100 ppm)
HARS-X: ±(0.01% + 2 mΩ)
Very low zero resistance: <1 mΩ per decade
High performance solid silver alloy switches
Low temperature coefficient - 5 ppm/°C
Noninductive or low inductance resistors
Rack mounting available
Special and custom configurations available