IES2000 VBC Damping Compound

Description
VBC is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving the noise transmission loss in many applications. VBC is especially recommended for new construction and equipment requiring superior flame and smoke resistant materials to meet local codes and ordinances. Ideal for OEM applications including bus, rail and marine. Easily brushed, troweled or sprayed on surfaces, this highly effective damping compound may be painted to make suitable for outdoor as well as indoor usage. Available in… 5 gallon Pails or 55 gallon drums. Features: Low flame spread and smoke development rating per ASTM E-84-91A, ASTM E-162, ASTM-E662 Meets FMVSS 302 Non-hazardous, non-toxic Improves fatigue life and safety factor of treated surfaces Provides dielectric isolation and thermal insulation Unaffected by hedroarbons such as iols Resists alkalis, acids, corrosive gases, grease, detergents and water Easily troweled, brushed or sprayed on surfaces Tough, durable, attractive coating in place of paint Water based visco-elastic damping compound that reduces structure-borne vibration in a variety of materials. By imparting vibration damping and a shift in the dominant frequency, the resulting noise reduction provides a means of improving the noise transmission loss in many applications. Improves fatigue life of treated surfaces Tough, durable and paintable Easily applied with trowel, brush, or spray Meets FMVSS 302 Neutral color Use on metal, plastic, glass, ceramic surfaces Applications: Typical uses include new construction and equipment requiring damping treatment plus superior flame spread and smoke density ratings, including bus, rail, and marine applications. Also used in fan and blower housings, duct work, bins, chutes, hoppers, machine guards, and stadium seating.
Datasheet
Description
VBC is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving the noise transmission loss in many applications. VBC is especially recommended for new construction and equipment requiring superior flame and smoke resistant materials to meet local codes and ordinances. Ideal for OEM applications including bus, rail and marine. Easily brushed, troweled or sprayed on surfaces, this highly effective damping compound may be painted to make suitable for outdoor as well as indoor usage. Available in… 5 gallon Pails or 55 gallon drums. Features: Low flame spread and smoke development rating per ASTM E-84-91A, ASTM E-162, ASTM-E662 Meets FMVSS 302 Non-hazardous, non-toxic Improves fatigue life and safety factor of treated surfaces Provides dielectric isolation and thermal insulation Unaffected by hedroarbons such as iols Resists alkalis, acids, corrosive gases, grease, detergents and water Easily troweled, brushed or sprayed on surfaces Tough, durable, attractive coating in place of paint Water based visco-elastic damping compound that reduces structure-borne vibration in a variety of materials. By imparting vibration damping and a shift in the dominant frequency, the resulting noise reduction provides a means of improving the noise transmission loss in many applications. Improves fatigue life of treated surfaces Tough, durable and paintable Easily applied with trowel, brush, or spray Meets FMVSS 302 Neutral color Use on metal, plastic, glass, ceramic surfaces Applications: Typical uses include new construction and equipment requiring damping treatment plus superior flame spread and smoke density ratings, including bus, rail, and marine applications. Also used in fan and blower housings, duct work, bins, chutes, hoppers, machine guards, and stadium seating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VBC Damping Compound -  - IES2000
St. Paris, OH, USA
VBC Damping Compound
VBC Damping Compound
VBC is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving the noise transmission loss in many applications. VBC is especially recommended for new construction and equipment requiring superior flame and smoke resistant materials to meet local codes and ordinances. Ideal for OEM applications including bus, rail and marine. Easily brushed, troweled or sprayed on surfaces, this highly effective damping compound may be painted to make suitable for outdoor as well as indoor usage. Available in… 5 gallon Pails or 55 gallon drums. Features: Low flame spread and smoke development rating per ASTM E-84-91A, ASTM E-162, ASTM-E662 Meets FMVSS 302 Non-hazardous, non-toxic Improves fatigue life and safety factor of treated surfaces Provides dielectric isolation and thermal insulation Unaffected by hedroarbons such as iols Resists alkalis, acids, corrosive gases, grease, detergents and water Easily troweled, brushed or sprayed on surfaces Tough, durable, attractive coating in place of paint Water based visco-elastic damping compound that reduces structure-borne vibration in a variety of materials. By imparting vibration damping and a shift in the dominant frequency, the resulting noise reduction provides a means of improving the noise transmission loss in many applications. Improves fatigue life of treated surfaces Tough, durable and paintable Easily applied with trowel, brush, or spray Meets FMVSS 302 Neutral color Use on metal, plastic, glass, ceramic surfaces Applications: Typical uses include new construction and equipment requiring damping treatment plus superior flame spread and smoke density ratings, including bus, rail, and marine applications. Also used in fan and blower housings, duct work, bins, chutes, hoppers, machine guards, and stadium seating.

VBC is a water based damping compound for the treatment of vibrating metal, wood, glass, ceramic and most plastic surfaces. This material imparts vibration damping and a shift in the dominant frequency. The resulting structure borne noise reduction provides a means of improving the noise transmission loss in many applications. VBC is especially recommended for new construction and equipment requiring superior flame and smoke resistant materials to meet local codes and ordinances. Ideal for OEM applications including bus, rail and marine. Easily brushed, troweled or sprayed on surfaces, this highly effective damping compound may be painted to make suitable for outdoor as well as indoor usage. Available in… 5 gallon Pails or 55 gallon drums.

Features:

  • Low flame spread and smoke development rating per ASTM E-84-91A, ASTM E-162, ASTM-E662
  • Meets FMVSS 302
  • Non-hazardous, non-toxic
  • Improves fatigue life and safety factor of treated surfaces
  • Provides dielectric isolation and thermal insulation
  • Unaffected by hedroarbons such as iols
  • Resists alkalis, acids, corrosive gases, grease, detergents and water
  • Easily troweled, brushed or sprayed on surfaces
  • Tough, durable, attractive coating in place of paint

Water based visco-elastic damping compound that reduces structure-borne vibration in a variety of materials. By imparting vibration damping and a shift in the dominant frequency, the resulting noise reduction provides a means of improving the noise transmission loss in many applications.

  • Improves fatigue life of treated surfaces
  • Tough, durable and paintable
  • Easily applied with trowel, brush, or spray
  • Meets FMVSS 302
  • Neutral color
  • Use on metal, plastic, glass, ceramic surfaces

Applications: Typical uses include new construction and equipment requiring damping treatment plus superior flame spread and smoke density ratings, including bus, rail, and marine applications. Also used in fan and blower housings, duct work, bins, chutes, hoppers, machine guards, and stadium seating.

Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name VBC Damping Compound
Description Trowel; Spray
Unlock Full Specs
to access all available technical data

Similar Products

Acoustic Foam Insulation -  - Elasto Proxy Inc.
Specs
Description Barrier; Sheet/Roll
Features Flameproof (optional feature)
View Details
Flexible Barriers - 1BNR Noise Barrier - IES2000
Specs
Description Barrier
T 0.1 inch (2.54 mm)
W 54 inch (1372 mm)
View Details