1BNR is a flexible non-reinforced loaded vinyl barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. Also used as a noise barrier component in acoustical composites.
Applications: Typically used as a noise barrier in gypsum wallboard and stud construction to substantially improve transmission loss between rooms. Also, utilized as a barrier septum material in acoustical curtain construction to form ABA style composites.
| Product Data: | |
| Description | 1 lb-psf non-reinforced loaded vinyl barrier |
| Nominal thickness | 0.10 inch |
| Standard width | 54" wide |
| Roll length | 30' or 60' long |
| Weight | 1.0 lb psf |
| Tensile (PSI) | 220 |
| Elongation | 140% |
| Service Temperature | -20° F to +180° |
| IES2000 | |
|---|---|
| Product Category | Soundproofing and Acoustic Materials |
| Product Number | 1BNR Noise Barrier |
| Product Name | Flexible Barriers |
| Description | Barrier |