IES2000 Sound Quality® C-200b Celing Tile

Description
Sound Quality® C-200B Ceiling Tiles have a white nubby cloth facing and a 1# psf foil backed barrier for high STC and NRC requirements. C-200B Ceiling Tiles are available in a 1 1/8" or 2 1/8" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes White nubby cloth facing Weights C-200B 2' x 2' - 6lb/ea 2' x 4' - 12lbs/ea Acoustical NRC Rating 1"......... 0.85 2"......... 1.15 STC rating (C-200B) STC-26 (single pass) Fire Rating All components shall have a Class A fire rating per ASTM E-84
Description
Sound Quality® C-200B Ceiling Tiles have a white nubby cloth facing and a 1# psf foil backed barrier for high STC and NRC requirements. C-200B Ceiling Tiles are available in a 1 1/8" or 2 1/8" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes White nubby cloth facing Weights C-200B 2' x 2' - 6lb/ea 2' x 4' - 12lbs/ea Acoustical NRC Rating 1"......... 0.85 2"......... 1.15 STC rating (C-200B) STC-26 (single pass) Fire Rating All components shall have a Class A fire rating per ASTM E-84

Suppliers

Company
Product
Description
Supplier Links
Sound Quality® C-200b Celing Tile -  - IES2000
St. Paris, OH, USA
Sound Quality® C-200b Celing Tile
Sound Quality® C-200b Celing Tile
Sound Quality® C-200B Ceiling Tiles have a white nubby cloth facing and a 1# psf foil backed barrier for high STC and NRC requirements. C-200B Ceiling Tiles are available in a 1 1/8" or 2 1/8" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate 6-7# PCF rigid fiberglass core Finishes White nubby cloth facing Weights C-200B 2' x 2' - 6lb/ea 2' x 4' - 12lbs/ea Acoustical NRC Rating 1"......... 0.85 2"......... 1.15 STC rating (C-200B) STC-26 (single pass) Fire Rating All components shall have a Class A fire rating per ASTM E-84

Sound Quality® C-200B Ceiling Tiles have a white nubby cloth facing and a 1# psf foil backed barrier for high STC and NRC requirements. C-200B Ceiling Tiles are available in a 1 1/8" or 2 1/8" thickness with standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid.
Substrate

  • 6-7# PCF rigid fiberglass core

Finishes

  • White nubby cloth facing

Weights

  • C-200B
  • 2' x 2' - 6lb/ea
  • 2' x 4' - 12lbs/ea

Acoustical NRC Rating

  • 1"......... 0.85
  • 2"......... 1.15
  • STC rating (C-200B)
  • STC-26 (single pass)

Fire Rating

  • All components shall have a Class A fire rating per ASTM E-84
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Name Sound Quality® C-200b Celing Tile
Description Ceiling
NRC 1.15 NRC
T 1.1 to 2.1 inch (28.57 to 53.97 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products