IES2000 Flexible Barriers 2BNR Noise Barrier

Description
IES - 2000's 2BNR is a flexible non-reinforced loaded vinyl noise barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. 2B NR is a two-pound per sq. ft. material specifically designed to offer greater noise attenuation than standard one-pound per sq. ft. products, primarily at low frequencies. Rolls are available 54" wide up to 60' long Easy to install Limp, flexible, formable, versatile High tear and tensile strength Applications: Typical uses include as a noise barrier in dry wall and stud construction to substantially improve transmission loss between rooms. Also, utilized as a barrier septum material in acoustical curtain and foam composites. Product Data: Description 2 lb-psf non-reinforced loaded vinyl barrier Nominal thickness 0.23 inches Standard width 54" wide Roll length 60' long Weight 2.0 lb psf
Datasheet
Description
IES - 2000's 2BNR is a flexible non-reinforced loaded vinyl noise barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. 2B NR is a two-pound per sq. ft. material specifically designed to offer greater noise attenuation than standard one-pound per sq. ft. products, primarily at low frequencies. Rolls are available 54" wide up to 60' long Easy to install Limp, flexible, formable, versatile High tear and tensile strength Applications: Typical uses include as a noise barrier in dry wall and stud construction to substantially improve transmission loss between rooms. Also, utilized as a barrier septum material in acoustical curtain and foam composites. Product Data: Description 2 lb-psf non-reinforced loaded vinyl barrier Nominal thickness 0.23 inches Standard width 54" wide Roll length 60' long Weight 2.0 lb psf
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Barriers - 2BNR Noise Barrier - IES2000
St. Paris, OH, USA
Flexible Barriers
2BNR Noise Barrier
Flexible Barriers 2BNR Noise Barrier
IES - 2000's 2BNR is a flexible non-reinforced loaded vinyl noise barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. 2B NR is a two-pound per sq. ft. material specifically designed to offer greater noise attenuation than standard one-pound per sq. ft. products, primarily at low frequencies. Rolls are available 54" wide up to 60' long Easy to install Limp, flexible, formable, versatile High tear and tensile strength Applications: Typical uses include as a noise barrier in dry wall and stud construction to substantially improve transmission loss between rooms. Also, utilized as a barrier septum material in acoustical curtain and foam composites. Product Data: Description 2 lb-psf non-reinforced loaded vinyl barrier Nominal thickness 0.23 inches Standard width 54" wide Roll length 60' long Weight 2.0 lb psf

IES - 2000's 2BNR is a flexible non-reinforced loaded vinyl noise barrier that is designed to reduce the transmission of noise through walls, ceilings, and floors. 2B NR is a two-pound per sq. ft. material specifically designed to offer greater noise attenuation than standard one-pound per sq. ft. products, primarily at low frequencies.

  • Rolls are available 54" wide up to 60' long
  • Easy to install
  • Limp, flexible, formable, versatile
  • High tear and tensile strength

Applications: Typical uses include as a noise barrier in dry wall and stud construction to substantially improve transmission loss between rooms. Also, utilized as a barrier septum material in acoustical curtain and foam composites.

Product Data:
Description2 lb-psf non-reinforced loaded vinyl barrier
Nominal thickness0.23 inches
Standard width54" wide
Roll length60' long
Weight2.0 lb psf
Supplier's Site Datasheet

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number 2BNR Noise Barrier
Product Name Flexible Barriers
Description Barrier
Unlock Full Specs
to access all available technical data

Similar Products