Sound Quality® C-100B Ceiling Tiles have a 2 mil white pebblegrain and a 1# psf foil backed barrier for high STC and NRC requirements. C- 100B Ceiling Tiles are available in a 1 1/8" or 2 1/8" thickness standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid. Substrate
6-7# PCF rigid fiberglass core
Finishes
2 mil white pebblegrain
* also available in Black Mat facing Weights
C-100B
2' x 2' - 6lbs/ea
2' x 4' - 12lbs/ea Acoustical NRC Rating
1"......... 0.85
2"......... 1.15
STC rating (C-100B)
STC-26 (single pass test) Fire Rating
All components shall have a Class A fire rating per ASTM E-84
Sound Quality® C-100B Ceiling Tiles have a 2 mil white pebblegrain and a 1# psf foil backed barrier for high STC and NRC requirements. C- 100B Ceiling Tiles are available in a 1 1/8" or 2 1/8" thickness standard sizes to fit a 2' x 2' or 2' x 4' lay in ceiling tile grid.
Substrate
- 6-7# PCF rigid fiberglass core
- Finishes
- 2 mil white pebblegrain
- * also available in Black Mat facing
Weights
- C-100B
- 2' x 2' - 6lbs/ea
- 2' x 4' - 12lbs/ea
Acoustical NRC Rating
- 1"......... 0.85
- 2"......... 1.15
- STC rating (C-100B)
- STC-26 (single pass test)
Fire Rating
- All components shall have a Class A fire rating per ASTM E-84