IES2000 Ceiling Tiles Sonex® Mini Panels

Description
High-performance acoustic panel Adhere to ceiling/walls using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 25 or 38 mm (1 or 1-1/2 inches) Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a) Withstands constant temperatures above 149°C (300°F) Applications: machine enclosures and others requiring thinner panels
Description
High-performance acoustic panel Adhere to ceiling/walls using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 25 or 38 mm (1 or 1-1/2 inches) Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a) Withstands constant temperatures above 149°C (300°F) Applications: machine enclosures and others requiring thinner panels

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Sonex® Mini Panels - IES2000
St. Paris, OH, USA
Ceiling Tiles
Sonex® Mini Panels
Ceiling Tiles Sonex® Mini Panels
High-performance acoustic panel Adhere to ceiling/walls using acouSTIC adhesive Made from willtec® foam Class 1 fire resistant (ASTM E 84) Colors: natural white and grey Dimensions: 610 x 1219 mm (24 x 48 inches) Thickness: 25 or 38 mm (1 or 1-1/2 inches) Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a) Withstands constant temperatures above 149°C (300°F) Applications: machine enclosures and others requiring thinner panels
  • High-performance acoustic panel
  • Adhere to ceiling/walls using acouSTIC adhesive
  • Made from willtec® foam
  • Class 1 fire resistant (ASTM E 84)
  • Colors: natural white and grey
  • Dimensions: 610 x 1219 mm (24 x 48 inches)
  • Thickness: 25 or 38 mm (1 or 1-1/2 inches)
  • Sound absorption: NRC from 0.50 to 0.65 (ASTM C423-90a)
  • Withstands constant temperatures above 149°C (300°F)
  • Applications: machine enclosures and others requiring thinner panels
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Sonex® Mini Panels
Product Name Ceiling Tiles
Description Ceiling
NRC 0.65 NRC
T 1.0 to 1.5 inch (25.4 to 38.1 mm)
W 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sound Sheild™ Noise Control Curtain - SCC NT Series - Steel Guard Safety Corp.
Specs
Description Barrier; Curtain
W 54 inch (1372 mm)
H 84 to 240 inch (2134 to 6096 mm)
View Details
Sound Curtains for Outdoor Temporary Applications - BBC-EXT-N - IES2000
Specs
Description Curtain
NRC 0.70 NRC
T 1.0 inch (25.4 mm)
View Details