IES2000 Ceiling Tiles Phonstop™ Jointless

Description
High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster Acoustic panel with beveled edge made of expanded glass granulate without binder After the adhering the acoustic panels the acoustic plaster is applied Panel color: grey Plaster color: white or according to color chart Fire classification A1 to DIN 4102 Panel dimensions: 625 or 1,250 x 625 mm (24.61 x 49.21 x 24.61 inches) System thickness: 56 – 60 mm (2.20 – 2.63 inches) Absorber class C, NRC 0.73 System products: primer, adhesive, acoustic plaster Applications: offices, conference rooms and boardrooms, cafeterias, swimming pools, event halls, schools and kindergarten classrooms Product variations:PHONSTOP™
Description
High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster Acoustic panel with beveled edge made of expanded glass granulate without binder After the adhering the acoustic panels the acoustic plaster is applied Panel color: grey Plaster color: white or according to color chart Fire classification A1 to DIN 4102 Panel dimensions: 625 or 1,250 x 625 mm (24.61 x 49.21 x 24.61 inches) System thickness: 56 – 60 mm (2.20 – 2.63 inches) Absorber class C, NRC 0.73 System products: primer, adhesive, acoustic plaster Applications: offices, conference rooms and boardrooms, cafeterias, swimming pools, event halls, schools and kindergarten classrooms Product variations:PHONSTOP™

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Phonstop™ Jointless - IES2000
St. Paris, OH, USA
High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster Acoustic panel with beveled edge made of expanded glass granulate without binder After the adhering the acoustic panels the acoustic plaster is applied Panel color: grey Plaster color: white or according to color chart Fire classification A1 to DIN 4102 Panel dimensions: 625 or 1,250 x 625 mm (24.61 x 49.21 x 24.61 inches) System thickness: 56 – 60 mm (2.20 – 2.63 inches) Absorber class C, NRC 0.73 System products: primer, adhesive, acoustic plaster Applications: offices, conference rooms and boardrooms, cafeterias, swimming pools, event halls, schools and kindergarten classrooms Product variations:PHONSTOP™
  • High-performance acoustic tile made of recycled glass for adhesive installation on ceilings with final layer of acoustic plaster
  • Acoustic panel with beveled edge made of expanded glass granulate without binder
  • After the adhering the acoustic panels the acoustic plaster is applied
  • Panel color: grey
  • Plaster color: white or according to color chart
  • Fire classification A1 to DIN 4102
  • Panel dimensions: 625 or 1,250 x 625 mm (24.61 x 49.21 x 24.61 inches)
  • System thickness: 56 – 60 mm (2.20 – 2.63 inches)
  • Absorber class C, NRC 0.73
  • System products: primer, adhesive, acoustic plaster
  • Applications: offices, conference rooms and boardrooms, cafeterias, swimming pools, event halls, schools and kindergarten classrooms
  • Product variations:PHONSTOP™
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Phonstop™ Jointless
Product Name Ceiling Tiles
Description Ceiling
NRC 0.73 NRC
T 2.2 to 2.6 inch (55.88 to 66.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Sound Abrorber Panels for Ceilings and Walls - HUSH QUILT™ - BRD Noise & Vibration Control, Inc.
Specs
Description Barrier; Baffle
View Details
Acoustic Curtains - BA-11S - IES2000
Specs
Description Curtain
T 1.0 inch (25.4 mm)
W 54 inch (1372 mm)
View Details