IES2000 Sonex® Clean Celing Tiles

Description
High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in FR taffeta vinyl Colors: 17 standard FR taffeta vinyl meets California fire marshal requirements section 13115 CA Health and Safety Code Dimensions: 610 x 610 mm (24 x 24 inches) or 625 x 1219 mm (24 x 48 inches) Thickness: 51 mm (2 inches) Sound absorption: NRC 0.75 (ASTM C423-07, mounting type E) Applications: Bottling and food processing plants, cleanrooms and food preparation areas
Description
High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in FR taffeta vinyl Colors: 17 standard FR taffeta vinyl meets California fire marshal requirements section 13115 CA Health and Safety Code Dimensions: 610 x 610 mm (24 x 24 inches) or 625 x 1219 mm (24 x 48 inches) Thickness: 51 mm (2 inches) Sound absorption: NRC 0.75 (ASTM C423-07, mounting type E) Applications: Bottling and food processing plants, cleanrooms and food preparation areas

Suppliers

Company
Product
Description
Supplier Links
Sonex® Clean Celing Tiles -  - IES2000
St. Paris, OH, USA
Sonex® Clean Celing Tiles
Sonex® Clean Celing Tiles
High-performance, washable and cleanable acoustic ceiling tile Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system Class 1 fire-rated willtec® melamine foam core fully encapsulated in FR taffeta vinyl Colors: 17 standard FR taffeta vinyl meets California fire marshal requirements section 13115 CA Health and Safety Code Dimensions: 610 x 610 mm (24 x 24 inches) or 625 x 1219 mm (24 x 48 inches) Thickness: 51 mm (2 inches) Sound absorption: NRC 0.75 (ASTM C423-07, mounting type E) Applications: Bottling and food processing plants, cleanrooms and food preparation areas
  • High-performance, washable and cleanable acoustic ceiling tile
  • Drop into any pinta acoustic or standard 24 mm (15/16 inch) grid system
  • Class 1 fire-rated willtec® melamine foam core fully encapsulated in FR taffeta vinyl
  • Colors: 17 standard
  • FR taffeta vinyl meets California fire marshal requirements section 13115 CA Health and Safety Code
  • Dimensions: 610 x 610 mm (24 x 24 inches) or 625 x 1219 mm (24 x 48 inches)
  • Thickness: 51 mm (2 inches)
  • Sound absorption: NRC 0.75 (ASTM C423-07, mounting type E)
  • Applications: Bottling and food processing plants, cleanrooms and food preparation areas
Supplier's Site

Technical Specifications

  IES2000
Product Category Ceiling Tiles and Panels
Product Name Sonex® Clean Celing Tiles
Unlock Full Specs
to access all available technical data

Similar Products