High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey; colortec charcoal and premium charcoal
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 51 mm (2 inches)
Sound absorption: NRC from 0.75 to 0.80 (ASTM C423-90a)
Applications: recording and broadcast studios, listening rooms, machine enclosures, print shops, indoor firing ranges, museums or interactive display areas, clubs, bars and restaurants
IES2000
Done
Description
High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey; colortec charcoal and premium charcoal
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 51 mm (2 inches)
Sound absorption: NRC from 0.75 to 0.80 (ASTM C423-90a)
Applications: recording and broadcast studios, listening rooms, machine enclosures, print shops, indoor firing ranges, museums or interactive display areas, clubs, bars and restaurants
High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey; colortec charcoal and premium charcoal
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 51 mm (2 inches)
Sound absorption: NRC from 0.75 to 0.80 (ASTM C423-90a)
Applications: recording and broadcast studios, listening rooms, machine enclosures, print shops, indoor firing ranges, museums or interactive display areas, clubs, bars and restaurants
High-performance acoustic panel
Adhere to ceiling/wall using acouSTIC adhesive
Made from willtec® foam
Class 1 fire resistant (ASTM E 84)
Colors: natural white and grey; colortec charcoal and premium charcoal
Dimensions: 610 x 1219 mm (24 x 48 inches)
Thickness: 51 mm (2 inches)
Sound absorption: NRC from 0.75 to 0.80 (ASTM C423-90a)
Applications: recording and broadcast studios, listening rooms, machine enclosures, print shops, indoor firing ranges, museums or interactive display areas, clubs, bars and restaurants