IES2000 Ceiling Tiles Sonex® AFS

Description
High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface Large lightweight panels for faster production time Low VOC, better indoor air quality, high light reflectance Colors: natural grey, optional acoustic coating can be applied by a certified applicator Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches) Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries
Description
High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface Large lightweight panels for faster production time Low VOC, better indoor air quality, high light reflectance Colors: natural grey, optional acoustic coating can be applied by a certified applicator Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches) Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Sonex® AFS - IES2000
St. Paris, OH, USA
Ceiling Tiles
Sonex® AFS
Ceiling Tiles Sonex® AFS
High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface Large lightweight panels for faster production time Low VOC, better indoor air quality, high light reflectance Colors: natural grey, optional acoustic coating can be applied by a certified applicator Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches) Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries
  • High-performance, flexible and resilient acoustic plaster ceiling and wall system for a smooth, seamless, monolithic appearance
  • Thin fiberglass mesh laminated to Class 1 fire-rated willtec® open-cell melamine-based foam panels are directly applied to a solid substrate; joints between panels are taped and finished; two coats of PHONSTOP® PA85 plaster are trowel-applied by a certified applicator to create a smooth, porous surface
  • Large lightweight panels for faster production time
    Low VOC, better indoor air quality, high light reflectance
  • Colors: natural grey, optional acoustic coating can be applied by a certified applicator
  • Panel dimension up to 1.22 x 2.44 m, 1.22 x 1.22 m (4 x 8, 4 x 4 feet) typical
  • Panel thicknesses: 16, 25, 38 or 50 mm (5/8, 1, 1-1/2 or 2 inches)
  • Sound absorption: NRC 0.65 to 1.05 (ASTM C423-90a mounting type
  • Applications: Restaurants, public spaces, government buildings, indoor pools, concert halls, theaters, museums and galleries
Supplier's Site

Technical Specifications

  IES2000
Product Category Ceiling Tiles and Panels
Product Number Sonex® AFS
Product Name Ceiling Tiles
Unlock Full Specs
to access all available technical data

Similar Products