Foam panels that control noise at its source
Help reduce the high noise levels by absorbing the sound energy around and within a space
Made from willtec® foam
Panels size: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 mm (1 inch)
SONEX Mini sculpted surface
Grey HPC-coated for easy cleaning
Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A)
Class 1 fire rated (ASTM E 84)
Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws
IES2000
Done
Description
Foam panels that control noise at its source
Help reduce the high noise levels by absorbing the sound energy around and within a space
Made from willtec® foam
Panels size: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 mm (1 inch)
SONEX Mini sculpted surface
Grey HPC-coated for easy cleaning
Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A)
Class 1 fire rated (ASTM E 84)
Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws
Foam panels that control noise at its source
Help reduce the high noise levels by absorbing the sound energy around and within a space
Made from willtec® foam
Panels size: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 mm (1 inch)
SONEX Mini sculpted surface
Grey HPC-coated for easy cleaning
Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A)
Class 1 fire rated (ASTM E 84)
Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws
Foam panels that control noise at its source
Help reduce the high noise levels by absorbing the sound energy around and within a space
Made from willtec® foam
Panels size: 610 x 1219 mm (24 x 48 inches)
Thickness: 25 mm (1 inch)
SONEX Mini sculpted surface
Grey HPC-coated for easy cleaning
Sound Absorption Coefficients, NRC: 0.70 (per ASTM C423-90a mounting type A)
Class 1 fire rated (ASTM E 84)
Applications: Boilers, pumps, compressors, HVAC equipment, generators, routers and saws