Expanded metal panel for 24 mm (15/16 inch) T-grid systems
Galvanize, powder-coated steel available in chrome, white or black
Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate
Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available
Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E)
Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer
Easily drops into pinta’s or any standard ceiling grid
Install with notch on all tiles facing the same direction
Matching trim tiles are also available
Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
IES2000
Done
Description
Expanded metal panel for 24 mm (15/16 inch) T-grid systems
Galvanize, powder-coated steel available in chrome, white or black
Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate
Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available
Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E)
Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer
Easily drops into pinta’s or any standard ceiling grid
Install with notch on all tiles facing the same direction
Matching trim tiles are also available
Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
Expanded metal panel for 24 mm (15/16 inch) T-grid systems
Galvanize, powder-coated steel available in chrome, white or black
Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate
Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available
Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E)
Dimensions: 610 x 610 mm (24 x 24 inches) Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer
Easily drops into pinta’s or any standard ceiling grid
Install with notch on all tiles facing the same direction
Matching trim tiles are also available
Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments
Expanded metal panel for 24 mm (15/16 inch) T-grid systems
Galvanize, powder-coated steel available in chrome, white or black
Pattern dimensions: 62 x 21 mm (2.44 x 0.82 inches), 71.4% open rate
Fleece acoustic backer colors: white, light grey or black; willtec acoustic backer in light grey or charcoal is also available
Sound absorption: NRC 0.55 (ASTM C423-90a, mounting type E)
Dimensions: 610 x 610 mm (24 x 24 inches)
Sound absorption: NRC 0.55, 6 mm (1/4”) willtec acoustic backer; NRC 0.60, 12 mm (1/2”) willtec acoustic backer
Easily drops into pinta’s or any standard ceiling grid
Install with notch on all tiles facing the same direction
Matching trim tiles are also available
Applications: Entries, lobbies, museums, convention centers, stadiums, restaurants and other large, open environments