IES2000 Ceiling Tiles Prospec® Barrier

Description
Isolate noise and minimize sound transmission through walls and/or ceiling Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall Available in three styles: Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet) Color: grey Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet) Color: black Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet) Color: Clear Sound transmission loss: STC of 26 Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed
Description
Isolate noise and minimize sound transmission through walls and/or ceiling Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall Available in three styles: Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet) Color: grey Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet) Color: black Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet) Color: Clear Sound transmission loss: STC of 26 Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed

Suppliers

Company
Product
Description
Supplier Links
Ceiling Tiles - Prospec® Barrier - IES2000
St. Paris, OH, USA
Ceiling Tiles
Prospec® Barrier
Ceiling Tiles Prospec® Barrier
Isolate noise and minimize sound transmission through walls and/or ceiling Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall Available in three styles: Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet) Color: grey Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet) Color: black Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet) Color: Clear Sound transmission loss: STC of 26 Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed
  • Isolate noise and minimize sound transmission through walls and/or ceiling
  • Can be suspended like a curtain, woven inside a wall cavity or mounted over an existing wall
  • Available in three styles:
  • Reinforced PROSPEC® Barrier – has an interior mesh-like material allowing; can be hung like a curtain around a noise source as a wall extension and as a partition
  • Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
  • Color: grey
  • Non-reinforced PROSPEC® Barrier – can be attached to walls, unrolled on top of suspended ceilings or woven between staggered wall studs
  • Rolls available in 1372 mm x 6.10, 9.14 18.29 m (54 inches x 20, 30 or 60 feet)
  • Color: black
  • Clear PROSPEC® Barrier – a transparent curtain engineered to block sound without blocking vision
  • Rolls available in 1219 mm x 18.29 m (48 inches x 60 feet)
  • Color: Clear
  • Sound transmission loss: STC of 26
  • Applications: Manufacturing and production facilities, offices and other areas where noise and sound isolation is needed
Supplier's Site

Technical Specifications

  IES2000
Product Category Soundproofing and Acoustic Materials
Product Number Prospec® Barrier
Product Name Ceiling Tiles
Description Ceiling
Unlock Full Specs
to access all available technical data

Similar Products